Win Source Electronics Inductors, Coils, Chokes - Fixed Inductors 1370080-MCL2012SR22MT

Description
Win Source Part Number: 1370080-MCL2012SR22M T Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 37 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: MCL Product Status: Active Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.041" (1.05mm) ECCN: EAR99 Inductance: 220 nH Current Rating (Amps): 800 mA Shielding: Shielded DC Resistance (DCR): 130mOhm Frequency - Self Resonant: 170MHz Inductance Frequency - Test: 1 MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1370080-MCL2012SR22M T Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 37 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: MCL Product Status: Active Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.041" (1.05mm) ECCN: EAR99 Inductance: 220 nH Current Rating (Amps): 800 mA Shielding: Shielded DC Resistance (DCR): 130mOhm Frequency - Self Resonant: 170MHz Inductance Frequency - Test: 1 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1370080-MCL2012SR22MT - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370080-MCL2012SR22MT
Inductors, Coils, Chokes - Fixed Inductors 1370080-MCL2012SR22MT
Win Source Part Number: 1370080-MCL2012SR22M T Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 37 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: MCL Product Status: Active Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.041" (1.05mm) ECCN: EAR99 Inductance: 220 nH Current Rating (Amps): 800 mA Shielding: Shielded DC Resistance (DCR): 130mOhm Frequency - Self Resonant: 170MHz Inductance Frequency - Test: 1 MHz

Win Source Part Number: 1370080-MCL2012SR22MT
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 37 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Series: MCL
Product Status: Active
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.041" (1.05mm)
ECCN: EAR99
Inductance: 220 nH
Current Rating (Amps): 800 mA
Shielding: Shielded
DC Resistance (DCR): 130mOhm
Frequency - Self Resonant: 170MHz
Inductance Frequency - Test: 1 MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1370080-MCL2012SR22MT
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Multilayer
Application RF Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Inductors, Coils, Chokes - Fixed Inductors - 1369831-SDCL0603Q47NJT02B03 - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Standard; Multilayer
Core Material Ceramic
View Details
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1369663-MWSD1005C3N6CTM81 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ceramic
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1369646-SDCL0603Q8N2HT02B03 - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Standard; Multilayer
Core Material Ceramic
View Details