Win Source Electronics Inductors, Coils, Chokes - Fixed Inductors 1369638-SDCL1005C2N4STDF

Description
Win Source Part Number: 1369638-SDCL1005C2N4 STDF Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 51 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: SDCL-D Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±0.3nH Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.026" (0.65mm) ECCN: EAR99 Material - Core: Ceramic Inductance: 2.4 nH Current Rating (Amps): 300 mA Shielding: Unshielded DC Resistance (DCR): 200mOhm Max Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 6GHz Inductance Frequency - Test: 100 MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1369638-SDCL1005C2N4 STDF Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 51 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: SDCL-D Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±0.3nH Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.026" (0.65mm) ECCN: EAR99 Material - Core: Ceramic Inductance: 2.4 nH Current Rating (Amps): 300 mA Shielding: Unshielded DC Resistance (DCR): 200mOhm Max Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 6GHz Inductance Frequency - Test: 100 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1369638-SDCL1005C2N4STDF - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369638-SDCL1005C2N4STDF
Inductors, Coils, Chokes - Fixed Inductors 1369638-SDCL1005C2N4STDF
Win Source Part Number: 1369638-SDCL1005C2N4 STDF Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 51 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: SDCL-D Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±0.3nH Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.026" (0.65mm) ECCN: EAR99 Material - Core: Ceramic Inductance: 2.4 nH Current Rating (Amps): 300 mA Shielding: Unshielded DC Resistance (DCR): 200mOhm Max Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 6GHz Inductance Frequency - Test: 100 MHz

Win Source Part Number: 1369638-SDCL1005C2N4STDF
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 51 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Series: SDCL-D
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±0.3nH
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.026" (0.65mm)
ECCN: EAR99
Material - Core: Ceramic
Inductance: 2.4 nH
Current Rating (Amps): 300 mA
Shielding: Unshielded
DC Resistance (DCR): 200mOhm Max
Q @ Freq: 8 @ 100MHz
Frequency - Self Resonant: 6GHz
Inductance Frequency - Test: 100 MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1369638-SDCL1005C2N4STDF
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Standard; Multilayer
Core Material Ceramic
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Inductors, Coils, Chokes - Fixed Inductors - 1369725-MWSD1005C82NJTM01 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ceramic
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1329024-MWSA0603S-100MT - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Filters - Common Mode Chokes - 1369379-CM422SG472N - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application RF Choke
DCR 0.9000 ohms
View Details