Win Source Electronics Filters - Ferrite Beads and Chips 1369197-SZ1608G121TF

Description
Win Source Part Number: 1369197-SZ1608G121TF Category: Filters - Ferrite Beads and Chips Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: SZ Product Status: Active Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Height (Max): 0.037" (0.95mm) Filter Type: Signal Line Number of Lines: 1 Impedance @ Frequency: 120 Ohms @ 100 MHz Current Rating (Max): 600mA DC Resistance (DCR) (Max): 450mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1369197-SZ1608G121TF Category: Filters - Ferrite Beads and Chips Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: SZ Product Status: Active Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Height (Max): 0.037" (0.95mm) Filter Type: Signal Line Number of Lines: 1 Impedance @ Frequency: 120 Ohms @ 100 MHz Current Rating (Max): 600mA DC Resistance (DCR) (Max): 450mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1369197-SZ1608G121TF - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1369197-SZ1608G121TF
Filters - Ferrite Beads and Chips 1369197-SZ1608G121TF
Win Source Part Number: 1369197-SZ1608G121TF Category: Filters - Ferrite Beads and Chips Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: SZ Product Status: Active Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Height (Max): 0.037" (0.95mm) Filter Type: Signal Line Number of Lines: 1 Impedance @ Frequency: 120 Ohms @ 100 MHz Current Rating (Max): 600mA DC Resistance (DCR) (Max): 450mOhm

Win Source Part Number: 1369197-SZ1608G121TF
Category: Filters - Ferrite Beads and Chips
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Series: SZ
Product Status: Active
Package / Case: 0603 (1608 Metric)
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Height (Max): 0.037" (0.95mm)
Filter Type: Signal Line
Number of Lines: 1
Impedance @ Frequency: 120 Ohms @ 100 MHz
Current Rating (Max): 600mA
DC Resistance (DCR) (Max): 450mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Chip Inductors
Product Number 1369197-SZ1608G121TF
Product Name Filters - Ferrite Beads and Chips
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Ferrite Beads and Chips - 1328855-GZ1608U300TF - Win Source Electronics
Specs
Core Material Ferrite
Standards and Certifications RoHS
DCR 0.0500 ohms
View Details
Filters - Ferrite Beads and Chips - 1368950-SZ0603Q750TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.4000 ohms
Rated DC Current 300 milliamps
View Details
Filters - Ferrite Beads and Chips - 1369085-GZ0603D600TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.4000 ohms
Rated DC Current 200 milliamps
View Details
Filters - Ferrite Beads and Chips - 1369068-SZ0603G100TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.2500 ohms
Rated DC Current 200 milliamps
View Details