Win Source Electronics Filters - Ferrite Beads and Chips 1368988-SZ1608K331TF

Description
Win Source Part Number: 1368988-SZ1608K331TF Category: Filters - Ferrite Beads and Chips Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: SZ Product Status: Active Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Height (Max): 0.037" (0.95mm) Filter Type: Signal Line Number of Lines: 1 Impedance @ Frequency: 330 Ohms @ 100 MHz Current Rating (Max): 500mA DC Resistance (DCR) (Max): 500mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1368988-SZ1608K331TF Category: Filters - Ferrite Beads and Chips Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: SZ Product Status: Active Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Height (Max): 0.037" (0.95mm) Filter Type: Signal Line Number of Lines: 1 Impedance @ Frequency: 330 Ohms @ 100 MHz Current Rating (Max): 500mA DC Resistance (DCR) (Max): 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1368988-SZ1608K331TF - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1368988-SZ1608K331TF
Filters - Ferrite Beads and Chips 1368988-SZ1608K331TF
Win Source Part Number: 1368988-SZ1608K331TF Category: Filters - Ferrite Beads and Chips Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: SZ Product Status: Active Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Height (Max): 0.037" (0.95mm) Filter Type: Signal Line Number of Lines: 1 Impedance @ Frequency: 330 Ohms @ 100 MHz Current Rating (Max): 500mA DC Resistance (DCR) (Max): 500mOhm

Win Source Part Number: 1368988-SZ1608K331TF
Category: Filters - Ferrite Beads and Chips
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Series: SZ
Product Status: Active
Package / Case: 0603 (1608 Metric)
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Height (Max): 0.037" (0.95mm)
Filter Type: Signal Line
Number of Lines: 1
Impedance @ Frequency: 330 Ohms @ 100 MHz
Current Rating (Max): 500mA
DC Resistance (DCR) (Max): 500mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Chip Inductors
Product Number 1368988-SZ1608K331TF
Product Name Filters - Ferrite Beads and Chips
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Ferrite Beads and Chips - 1369185-HPZ1005U221-R50TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.3800 ohms
Rated DC Current 500 milliamps
View Details
Filters - Ferrite Beads and Chips - 1369078-SZ1005K601CTF - Win Source Electronics
Specs
Core Material Ferrite
DCR 1.1 ohms
Rated DC Current 100 milliamps
View Details
Filters - Ferrite Beads and Chips - 1369136-HZ1608K471TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 1.2 ohms
Rated DC Current 100 milliamps
View Details
Filters - Ferrite Beads and Chips - 1368997-GZ0603D800CTF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.4000 ohms
Rated DC Current 200 milliamps
View Details