Win Source Part Number: 1367093-SS3150B
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Package: Tape & Reel
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: MDD
Series: SMB
Product Status: Active
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 150 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 950 mV @ 3 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 300 µA @ 150 V
Capacitance @ Vr, F: 400pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
| Win Source Electronics | |
|---|---|
| Product Category | Schottky Diodes |
| Product Number | 1367093-SS3150B |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes |
| Package | DO-214AA, SMB |