Win Source Electronics Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1367021-SS1200

Description
Win Source Part Number: 1367021-SS1200 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Package: Tape & Reel Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: MDD Series: SMA Product Status: Active Package / Case: DO-214AC, SMA Supplier Device Package: SMA Technology: Schottky Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 1A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 100 µA @ 200 V Capacitance @ Vr, F: 80pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C
Request a Quote Datasheet
Description
Win Source Part Number: 1367021-SS1200 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Package: Tape & Reel Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: MDD Series: SMA Product Status: Active Package / Case: DO-214AC, SMA Supplier Device Package: SMA Technology: Schottky Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 1A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 100 µA @ 200 V Capacitance @ Vr, F: 80pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1367021-SS1200 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1367021-SS1200
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1367021-SS1200
Win Source Part Number: 1367021-SS1200 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Package: Tape & Reel Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: MDD Series: SMA Product Status: Active Package / Case: DO-214AC, SMA Supplier Device Package: SMA Technology: Schottky Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 1A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 100 µA @ 200 V Capacitance @ Vr, F: 80pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C

Win Source Part Number: 1367021-SS1200
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Package: Tape & Reel
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: MDD
Series: SMA
Product Status: Active
Package / Case: DO-214AC, SMA
Supplier Device Package: SMA
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 1A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 100 µA @ 200 V
Capacitance @ Vr, F: 80pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 1367021-SS1200
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Package DO-214AC, SMA
Unlock Full Specs
to access all available technical data

Similar Products