Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LT1796CS8#PBF 136582-LT1796CS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 136582-LT1796CS8#PBF Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 70mV Data Rate: 125kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 136582-LT1796CS8#PBF Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 70mV Data Rate: 125kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LT1796CS8#PBF - 136582-LT1796CS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LT1796CS8#PBF
136582-LT1796CS8#PBF
Interface - Interface - Drivers, Receivers, Transceivers - LT1796CS8#PBF 136582-LT1796CS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 136582-LT1796CS8#PBF Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 70mV Data Rate: 125kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V

Manufacturer: Linear Technology
Win Source Part Number: 136582-LT1796CS8#PBF
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: CAN
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 70mV
Data Rate: 125kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 136582-LT1796CS8#PBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LT1796CS8#PBF
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1685IS8#TRPBF - 1061024-LTC1685IS8#TRPBF - Win Source Electronics
Specs
Package Type Surface Mount; SMD (SMT)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 4.75 to 5.25 volts
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC2850CMS8#TRPBF - 732165-LTC2850CMS8#TRPBF - Win Source Electronics
Specs
Package Type Surface Mount; SMD
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Supply Voltage 3 to 3.6 volts
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1685CS8#TRPBF - 1061022-LTC1685CS8#TRPBF - Win Source Electronics
Specs
Package Type Surface Mount; SMD (SMT)
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Supply Voltage 4.75 to 5.25 volts
View Details
RF Receivers - GS1011B0 - 1173240-GS1011B0 - Win Source Electronics
Specs
Package Type Module
View Details