Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3252EDE#TRPBF 135894-LTC3252EDE#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 135894-LTC3252EDE#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Charge Pump Frequency - Switching: 1MHz to 1.6MHz Number of Outputs: 2 Synchronous Rectifier: No Output Current: 250mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-DFN (4x3) Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.9V Maximum Output Voltage: 1.6V Minimum Input Voltage: 2.7V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 135894-LTC3252EDE#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Charge Pump Frequency - Switching: 1MHz to 1.6MHz Number of Outputs: 2 Synchronous Rectifier: No Output Current: 250mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-DFN (4x3) Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.9V Maximum Output Voltage: 1.6V Minimum Input Voltage: 2.7V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3252EDE#TRPBF - 135894-LTC3252EDE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3252EDE#TRPBF
135894-LTC3252EDE#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3252EDE#TRPBF 135894-LTC3252EDE#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 135894-LTC3252EDE#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Charge Pump Frequency - Switching: 1MHz to 1.6MHz Number of Outputs: 2 Synchronous Rectifier: No Output Current: 250mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-DFN (4x3) Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.9V Maximum Output Voltage: 1.6V Minimum Input Voltage: 2.7V

Manufacturer: Linear Technology
Win Source Part Number: 135894-LTC3252EDE#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Charge Pump
Frequency - Switching: 1MHz to 1.6MHz
Number of Outputs: 2
Synchronous Rectifier: No
Output Current: 250mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-DFN (4x3)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.9V
Maximum Output Voltage: 1.6V
Minimum Input Voltage: 2.7V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 135894-LTC3252EDE#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3252EDE#TRPBF
Configuration / Function Charge Pump
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 12-DFN (4x3)
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data