Win Source Electronics PMIC - PMIC - Voltage Reference - LTC1258CMS8-3#PBF 135687-LTC1258CMS8-3#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 135687-LTC1258CMS8-3 #PBF Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 60ppm/°C Voltage - Input: 3.2 V to 12.6 V Output Type: Fixed Reference Type: Series Output Current: 10mA Noise - 0.1Hz to 10Hz: 8μVp-p Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-MSOP Nominal Output Voltage (Min/Fixed): 3V Operating Supply Current: 8.5μA Alternative Parts (Cross-Reference): MAX6126A30+T; LTC1258CMS8-2.5#TRPB F; LTC1258CMS8-3#PBF; LTC1258CMS8-2.5#PBF; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 135687-LTC1258CMS8-3 #PBF Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 60ppm/°C Voltage - Input: 3.2 V to 12.6 V Output Type: Fixed Reference Type: Series Output Current: 10mA Noise - 0.1Hz to 10Hz: 8μVp-p Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-MSOP Nominal Output Voltage (Min/Fixed): 3V Operating Supply Current: 8.5μA Alternative Parts (Cross-Reference): MAX6126A30+T; LTC1258CMS8-2.5#TRPB F; LTC1258CMS8-3#PBF; LTC1258CMS8-2.5#PBF; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LTC1258CMS8-3#PBF - 135687-LTC1258CMS8-3#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LTC1258CMS8-3#PBF
135687-LTC1258CMS8-3#PBF
PMIC - PMIC - Voltage Reference - LTC1258CMS8-3#PBF 135687-LTC1258CMS8-3#PBF
Manufacturer: Linear Technology Win Source Part Number: 135687-LTC1258CMS8-3 #PBF Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 60ppm/°C Voltage - Input: 3.2 V to 12.6 V Output Type: Fixed Reference Type: Series Output Current: 10mA Noise - 0.1Hz to 10Hz: 8μVp-p Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-MSOP Nominal Output Voltage (Min/Fixed): 3V Operating Supply Current: 8.5μA Alternative Parts (Cross-Reference): MAX6126A30+T; LTC1258CMS8-2.5#TRPB F; LTC1258CMS8-3#PBF; LTC1258CMS8-2.5#PBF; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 135687-LTC1258CMS8-3#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 60ppm/°C
Voltage - Input: 3.2 V to 12.6 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 8μVp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-MSOP
Nominal Output Voltage (Min/Fixed): 3V
Operating Supply Current: 8.5μA
Alternative Parts (Cross-Reference): MAX6126A30+T; LTC1258CMS8-2.5#TRPBF; LTC1258CMS8-3#PBF; LTC1258CMS8-2.5#PBF;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 135687-LTC1258CMS8-3#PBF
Product Name PMIC - PMIC - Voltage Reference - LTC1258CMS8-3#PBF
Package Type Other; 8-MSOP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - RH1021BMH-5 - 1220033-RH1021BMH-5 - Win Source Electronics
Specs
Operating Temperature -55 C (-67 F)
View Details
PMIC - PMIC - Voltage Reference - LTC6652AHMS8-1.25#PBF - 128287-LTC6652AHMS8-1.25#PBF - Win Source Electronics
Specs
Package Type Other; 8-MSOP
Life Cycle Stage Active
TC 5 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1790BCS6-2.5#TRPBF - 002741-LT1790BCS6-2.5#TRPBF - Win Source Electronics
Specs
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage Active
TC 25 ppm/C
View Details