Win Source Electronics Filters - Ferrite Beads and Chips 1351982-GZ1608D152CTF

Description
Win Source Part Number: 1351982-GZ1608D152CT F Category: Filters - Ferrite Beads and Chips Series: GZ-C Package: Tape & Reel Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Current Rating (Max): 300mA Standard Package: 4,000 Filter Type: Signal Line Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 1.5 kOhms @ 100 MHz Mounting Type: Surface Mount Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. DC Resistance (DCR) (Max): 600mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1351982-GZ1608D152CT F Category: Filters - Ferrite Beads and Chips Series: GZ-C Package: Tape & Reel Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Current Rating (Max): 300mA Standard Package: 4,000 Filter Type: Signal Line Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 1.5 kOhms @ 100 MHz Mounting Type: Surface Mount Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. DC Resistance (DCR) (Max): 600mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1351982-GZ1608D152CTF - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1351982-GZ1608D152CTF
Filters - Ferrite Beads and Chips 1351982-GZ1608D152CTF
Win Source Part Number: 1351982-GZ1608D152CT F Category: Filters - Ferrite Beads and Chips Series: GZ-C Package: Tape & Reel Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Current Rating (Max): 300mA Standard Package: 4,000 Filter Type: Signal Line Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 1.5 kOhms @ 100 MHz Mounting Type: Surface Mount Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. DC Resistance (DCR) (Max): 600mOhm

Win Source Part Number: 1351982-GZ1608D152CTF
Category: Filters - Ferrite Beads and Chips
Series: GZ-C
Package: Tape & Reel
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Current Rating (Max): 300mA
Standard Package: 4,000
Filter Type: Signal Line
Height (Max): 0.037" (0.95mm)
Number of Lines: 1
Impedance @ Frequency: 1.5 kOhms @ 100 MHz
Mounting Type: Surface Mount
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
DC Resistance (DCR) (Max): 600mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Chip Inductors
Product Number 1351982-GZ1608D152CTF
Product Name Filters - Ferrite Beads and Chips
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Ferrite Beads and Chips - 1368956-PZ1608D600-2R0TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.0800 ohms
Rated DC Current 2000 milliamps
View Details
Filters - Ferrite Beads and Chips - 1369081-UPZ1608U471-1R5TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.1200 ohms
Rated DC Current 1500 milliamps
View Details
Filters - Ferrite Beads and Chips - 1369127-SZ1005K121CTF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.4000 ohms
Rated DC Current 400 milliamps
View Details
Filters - Ferrite Beads and Chips - 1369195-SZ1608G331TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.7000 ohms
Rated DC Current 500 milliamps
View Details