Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC2858CMS-2#TRPBF 135101-LTC2858CMS-2#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 135101-LTC2858CMS-2# TRPBF Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 25mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 10-MSOP Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): ISL3150EIUZ-T; LTC2858HMS-1#TRPBF; LTC2858CMS-2#PBF; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 135101-LTC2858CMS-2# TRPBF Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 25mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 10-MSOP Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): ISL3150EIUZ-T; LTC2858HMS-1#TRPBF; LTC2858CMS-2#PBF; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC2858CMS-2#TRPBF - 135101-LTC2858CMS-2#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC2858CMS-2#TRPBF
135101-LTC2858CMS-2#TRPBF
Interface - Interface - Drivers, Receivers, Transceivers - LTC2858CMS-2#TRPBF 135101-LTC2858CMS-2#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 135101-LTC2858CMS-2# TRPBF Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 25mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 10-MSOP Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): ISL3150EIUZ-T; LTC2858HMS-1#TRPBF; LTC2858CMS-2#PBF; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 135101-LTC2858CMS-2#TRPBF
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 25mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 10-MSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): ISL3150EIUZ-T; LTC2858HMS-1#TRPBF; LTC2858CMS-2#PBF;
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 135101-LTC2858CMS-2#TRPBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC2858CMS-2#TRPBF
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products