Win Source Electronics Power Supplies - Board Mount - DC DC Converters 1350932-SRS4033N025N25

Description
Win Source Part Number: 1350932-SRS4033N025N 25 Category: Power Supplies - Board Mount - DC DC Converters Series: SRS Type: Isolated Module Features: Adjustable Output, Remote On/Off, Remote Sense Package: Tray Size / Dimension: 1.31" L x 0.91" W x 0.37" H (33.3mm x 23.1mm x 9.3mm) Applications: ITE (Commercial) Standard Package: 2 Power (Watts): 83 W Control Features: Enable, Active Low Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 25A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 3.3V Efficiency: 91.5% Mounting Type: Chassis Mount Package / Case: Sixteenth Brick Supplier Device Package: Sixteenth Brick Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.6007 Mfr: NetPower Base Product Number: SRS4033 Product Status: Last Time Buy Approval Agency: cURus
Request a Quote Datasheet
Description
Win Source Part Number: 1350932-SRS4033N025N 25 Category: Power Supplies - Board Mount - DC DC Converters Series: SRS Type: Isolated Module Features: Adjustable Output, Remote On/Off, Remote Sense Package: Tray Size / Dimension: 1.31" L x 0.91" W x 0.37" H (33.3mm x 23.1mm x 9.3mm) Applications: ITE (Commercial) Standard Package: 2 Power (Watts): 83 W Control Features: Enable, Active Low Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 25A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 3.3V Efficiency: 91.5% Mounting Type: Chassis Mount Package / Case: Sixteenth Brick Supplier Device Package: Sixteenth Brick Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.6007 Mfr: NetPower Base Product Number: SRS4033 Product Status: Last Time Buy Approval Agency: cURus
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1350932-SRS4033N025N25 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1350932-SRS4033N025N25
Power Supplies - Board Mount - DC DC Converters 1350932-SRS4033N025N25
Win Source Part Number: 1350932-SRS4033N025N 25 Category: Power Supplies - Board Mount - DC DC Converters Series: SRS Type: Isolated Module Features: Adjustable Output, Remote On/Off, Remote Sense Package: Tray Size / Dimension: 1.31" L x 0.91" W x 0.37" H (33.3mm x 23.1mm x 9.3mm) Applications: ITE (Commercial) Standard Package: 2 Power (Watts): 83 W Control Features: Enable, Active Low Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 25A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 3.3V Efficiency: 91.5% Mounting Type: Chassis Mount Package / Case: Sixteenth Brick Supplier Device Package: Sixteenth Brick Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.6007 Mfr: NetPower Base Product Number: SRS4033 Product Status: Last Time Buy Approval Agency: cURus

Win Source Part Number: 1350932-SRS4033N025N25
Category: Power Supplies - Board Mount - DC DC Converters
Series: SRS
Type: Isolated Module
Features: Adjustable Output, Remote On/Off, Remote Sense
Package: Tray
Size / Dimension: 1.31" L x 0.91" W x 0.37" H (33.3mm x 23.1mm x 9.3mm)
Applications: ITE (Commercial)
Standard Package: 2
Power (Watts): 83 W
Control Features: Enable, Active Low
Voltage - Isolation: 2.25 kV
Number of Outputs: 1
Current - Output (Max): 25A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 3.3V
Efficiency: 91.5%
Mounting Type: Chassis Mount
Package / Case: Sixteenth Brick
Supplier Device Package: Sixteenth Brick
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.6007
Mfr: NetPower
Base Product Number: SRS4033
Product Status: Last Time Buy
Approval Agency: cURus

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1350932-SRS4033N025N25
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies Board Mount DCDC Converters - SCW03B-15 - 812465-SCW03B-15 - Win Source Electronics
Specs
Package Type DIP; Other; 24-DIP Module, 8 Leads
Output Voltage 18 volts
Input Voltage 36 volts
View Details
Power Supplies - Board Mount - DC DC Converters - 1335329-SPU03N-05 - Win Source Electronics
Specs
Package Type Other; 7-SIP Module, 4 Leads
Output Voltage 21.6 to 26.4 volts
Output Power 3 watts
View Details
Power Supplies - Board Mount - DC DC Converters - 1348633-SMU02N-15 - Win Source Electronics
Specs
Package Type Other; Tube
Output Voltage 21.6 to 26.4 volts
Output Power 2 watts
View Details