Win Source Electronics Power Supplies - Board Mount - DC DC Converters 1349963-EBE4120N030N76

Description
Win Source Part Number: 1349963-EBE4120N030N 76 Category: Power Supplies - Board Mount - DC DC Converters Series: EBE Type: Isolated Module Features: Baseplate, Remote On/Off Package: Tray Size / Dimension: 2.30" L x 0.90" W x 0.50" H (58.4mm x 22.8mm x 12.2mm) Applications: ITE (Commercial) Standard Package: 2 Power (Watts): 360 W Control Features: Enable, Active Low Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 30A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 12V Efficiency: 95% Mounting Type: Chassis Mount Package / Case: Eighth Brick Supplier Device Package: Eighth Brick Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.6007 Mfr: NetPower Base Product Number: EBE4120 Approval Agency: cURus
Request a Quote Datasheet
Description
Win Source Part Number: 1349963-EBE4120N030N 76 Category: Power Supplies - Board Mount - DC DC Converters Series: EBE Type: Isolated Module Features: Baseplate, Remote On/Off Package: Tray Size / Dimension: 2.30" L x 0.90" W x 0.50" H (58.4mm x 22.8mm x 12.2mm) Applications: ITE (Commercial) Standard Package: 2 Power (Watts): 360 W Control Features: Enable, Active Low Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 30A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 12V Efficiency: 95% Mounting Type: Chassis Mount Package / Case: Eighth Brick Supplier Device Package: Eighth Brick Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.6007 Mfr: NetPower Base Product Number: EBE4120 Approval Agency: cURus
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1349963-EBE4120N030N76 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1349963-EBE4120N030N76
Power Supplies - Board Mount - DC DC Converters 1349963-EBE4120N030N76
Win Source Part Number: 1349963-EBE4120N030N 76 Category: Power Supplies - Board Mount - DC DC Converters Series: EBE Type: Isolated Module Features: Baseplate, Remote On/Off Package: Tray Size / Dimension: 2.30" L x 0.90" W x 0.50" H (58.4mm x 22.8mm x 12.2mm) Applications: ITE (Commercial) Standard Package: 2 Power (Watts): 360 W Control Features: Enable, Active Low Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 30A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 12V Efficiency: 95% Mounting Type: Chassis Mount Package / Case: Eighth Brick Supplier Device Package: Eighth Brick Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.6007 Mfr: NetPower Base Product Number: EBE4120 Approval Agency: cURus

Win Source Part Number: 1349963-EBE4120N030N76
Category: Power Supplies - Board Mount - DC DC Converters
Series: EBE
Type: Isolated Module
Features: Baseplate, Remote On/Off
Package: Tray
Size / Dimension: 2.30" L x 0.90" W x 0.50" H (58.4mm x 22.8mm x 12.2mm)
Applications: ITE (Commercial)
Standard Package: 2
Power (Watts): 360 W
Control Features: Enable, Active Low
Voltage - Isolation: 2.25 kV
Number of Outputs: 1
Current - Output (Max): 30A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 12V
Efficiency: 95%
Mounting Type: Chassis Mount
Package / Case: Eighth Brick
Supplier Device Package: Eighth Brick
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.6007
Mfr: NetPower
Base Product Number: EBE4120
Approval Agency: cURus

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1349963-EBE4120N030N76
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - Board Mount - DC DC Converters - 1335329-SPU03N-05 - Win Source Electronics
Specs
Package Type Other; 7-SIP Module, 4 Leads
Output Voltage 21.6 to 26.4 volts
Output Power 3 watts
View Details
Board Mount Modules - 48IMS15-24-24-9 - 1216083-48IMS15-24-24-9 - Win Source Electronics
Specs
Package Type Other; Module
Output Voltage 24 volts
IOUT 0.3500 amps
View Details