Win Source Electronics Relays - Solid State Relays 1337370-SC769110

Description
Win Source Part Number: 1337370-SC769110 Category: Relays - Solid State Relays Package: Box Standard Package: 38 Voltage - Input: 4 ~ 30VDC Output Type: AC Circuit: SPST-NO (1 Form A) Load Current: 125 A Voltage - Load: 24 V ~ 520 V Mounting Type: Chassis Mount Package / Case: Hockey Puck ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.49.0080 Mfr: Celduc Inc.
Request a Quote
Description
Win Source Part Number: 1337370-SC769110 Category: Relays - Solid State Relays Package: Box Standard Package: 38 Voltage - Input: 4 ~ 30VDC Output Type: AC Circuit: SPST-NO (1 Form A) Load Current: 125 A Voltage - Load: 24 V ~ 520 V Mounting Type: Chassis Mount Package / Case: Hockey Puck ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.49.0080 Mfr: Celduc Inc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SC769110 is a single-phase solid state relay designed for AC motor control and phase-angle control, with a 24-520VAC output range and a 125A RMS nominal current rating. It operates with a 4-30VDC control input and features 4000 VRMS input-to-output isolation. The device has a hockey puck package, weighs 90 g, and operates within a -40 to +100°C temperature range. Optional IP20 protection is available with the 1K470000 cover. Compliance is indicated to EN60947-4-x and IEC 61000-4-4 and IEC 61000-4-5 for EMC immunity. Turn-on time is ≤100 µs, and turn-off time is ≤10 ms.

Datasheet Summary
Powered by GS/AI

The SC769110 is a single-phase solid state relay designed for AC motor control and phase-angle control, with a 24-520VAC output range and a 125A RMS nominal current rating. It operates with a 4-30VDC control input and features 4000 VRMS input-to-output isolation. The device has a hockey puck package, weighs 90 g, and operates within a -40 to +100°C temperature range. Optional IP20 protection is available with the 1K470000 cover. Compliance is indicated to EN60947-4-x and IEC 61000-4-4 and IEC 61000-4-5 for EMC immunity. Turn-on time is ≤100 µs, and turn-off time is ≤10 ms.

Suppliers

Company
Product
Description
Supplier Links
Relays - Solid State Relays - 1337370-SC769110 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1337370-SC769110
Relays - Solid State Relays 1337370-SC769110
Win Source Part Number: 1337370-SC769110 Category: Relays - Solid State Relays Package: Box Standard Package: 38 Voltage - Input: 4 ~ 30VDC Output Type: AC Circuit: SPST-NO (1 Form A) Load Current: 125 A Voltage - Load: 24 V ~ 520 V Mounting Type: Chassis Mount Package / Case: Hockey Puck ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.49.0080 Mfr: Celduc Inc.

Win Source Part Number: 1337370-SC769110
Category: Relays - Solid State Relays
Package: Box
Standard Package: 38
Voltage - Input: 4 ~ 30VDC
Output Type: AC
Circuit: SPST-NO (1 Form A)
Load Current: 125 A
Voltage - Load: 24 V ~ 520 V
Mounting Type: Chassis Mount
Package / Case: Hockey Puck
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.49.0080
Mfr: Celduc Inc.

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 1337370-SC769110
Product Name Relays - Solid State Relays
Mounting PCBoard; Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - CPC1943G - 1162833-CPC1943G - Win Source Electronics
Specs
Mounting PCBoard
View Details
Solid State Relays - PLA134 - 1238640-PLA134 - Win Source Electronics
Specs
Mounting PCBoard
View Details
Solid State Relays - PLB150 - 1238658-PLB150 - Win Source Electronics
Specs
Mounting PCBoard
View Details
Solid State Relays - CPC1218Y - 1162803-CPC1218Y - Win Source Electronics
Specs
Mounting PCBoard
View Details