Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1503CMS8-1.8#TRPBF 133681-LTC1503CMS8-1.8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 133681-LTC1503CMS8-1 .8#TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Charge Pump Frequency - Switching: 600kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Purpose: Step-Down Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.8V Minimum Input Voltage: 2.4V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 133681-LTC1503CMS8-1 .8#TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Charge Pump Frequency - Switching: 600kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Purpose: Step-Down Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.8V Minimum Input Voltage: 2.4V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1503CMS8-1.8#TRPBF - 133681-LTC1503CMS8-1.8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1503CMS8-1.8#TRPBF
133681-LTC1503CMS8-1.8#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1503CMS8-1.8#TRPBF 133681-LTC1503CMS8-1.8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 133681-LTC1503CMS8-1 .8#TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Charge Pump Frequency - Switching: 600kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Purpose: Step-Down Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.8V Minimum Input Voltage: 2.4V

Manufacturer: Linear Technology
Win Source Part Number: 133681-LTC1503CMS8-1.8#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 600kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.8V
Minimum Input Voltage: 2.4V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 133681-LTC1503CMS8-1.8#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1503CMS8-1.8#TRPBF
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type Other; 8-MSOP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1303CS8#PBF - 072252-LT1303CS8#PBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3204EDC-5#PBF - 303270-LTC3204EDC-5#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type Other; 6-DFN (2x2)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3508HFE#PBF - 072377-LT3508HFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3971EMSE#PBF - 072398-LT3971EMSE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
View Details