Manufacturer: MEAN WELL USA Inc.
Win Source Part Number: 1335323-SKE10B-12
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: OCP, SCP
Size / Dimension: 2.00" L x 1.00" W x 0.44" H (50.8mm x 25.4mm x 11.3mm)
Applications: ITE (Commercial)
Standard Package: 400
Mounting: Through Hole
Power (Watts): 10 W
Voltage - Isolation: 1 kV
Number of Outputs: 1
Current - Output (Max): 840mA
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 12V
Efficiency: 81%
Temperature Range - Operating: -25°C ~ 71°C (With Derating)
Case / Package: 5-DIP Module
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 1866-4599,SKE10B-12-
Base Product Number: SKE10
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1335323-SKE10B-12 |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; 5-DIP Module |