Win Source Electronics Power Supplies - Board Mount - DC DC Converters 1335157-FDC20-48D05W

Description
Manufacturer: Kaga Electronics USA Win Source Part Number: 1335157-FDC20-48D05W Category: Power Supplies - Board Mount>DC DC Converters Type: Isolated Module Size / Dimension: 2.00" L x 1.60" W x 0.40" H (50.8mm x 40.6mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 5 Mounting: Through Hole Power (Watts): 20 W Voltage - Isolation: 1.6 kV Number of Outputs: 2 Current - Output (Max): 2A, 2A Voltage - Input (Min): 18V Voltage - Input (Max): 72V Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 79% Temperature Range - Operating: -25°C ~ 60°C Case / Package: 8-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: Not Applicable HTSUS: 8504.40.9580 Other Part Number: Q1940567,190-0230 Base Product Number: FDC20 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: Kaga Electronics USA Win Source Part Number: 1335157-FDC20-48D05W Category: Power Supplies - Board Mount>DC DC Converters Type: Isolated Module Size / Dimension: 2.00" L x 1.60" W x 0.40" H (50.8mm x 40.6mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 5 Mounting: Through Hole Power (Watts): 20 W Voltage - Isolation: 1.6 kV Number of Outputs: 2 Current - Output (Max): 2A, 2A Voltage - Input (Min): 18V Voltage - Input (Max): 72V Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 79% Temperature Range - Operating: -25°C ~ 60°C Case / Package: 8-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: Not Applicable HTSUS: 8504.40.9580 Other Part Number: Q1940567,190-0230 Base Product Number: FDC20 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1335157-FDC20-48D05W - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335157-FDC20-48D05W
Power Supplies - Board Mount - DC DC Converters 1335157-FDC20-48D05W
Manufacturer: Kaga Electronics USA Win Source Part Number: 1335157-FDC20-48D05W Category: Power Supplies - Board Mount>DC DC Converters Type: Isolated Module Size / Dimension: 2.00" L x 1.60" W x 0.40" H (50.8mm x 40.6mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 5 Mounting: Through Hole Power (Watts): 20 W Voltage - Isolation: 1.6 kV Number of Outputs: 2 Current - Output (Max): 2A, 2A Voltage - Input (Min): 18V Voltage - Input (Max): 72V Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 79% Temperature Range - Operating: -25°C ~ 60°C Case / Package: 8-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: Not Applicable HTSUS: 8504.40.9580 Other Part Number: Q1940567,190-0230 Base Product Number: FDC20 RoHS Status: RoHS Compliant

Manufacturer: Kaga Electronics USA
Win Source Part Number: 1335157-FDC20-48D05W
Category: Power Supplies - Board Mount>DC DC Converters
Type: Isolated Module
Size / Dimension: 2.00" L x 1.60" W x 0.40" H (50.8mm x 40.6mm x 10.2mm)
Applications: ITE (Commercial)
Standard Package: 5
Mounting: Through Hole
Power (Watts): 20 W
Voltage - Isolation: 1.6 kV
Number of Outputs: 2
Current - Output (Max): 2A, 2A
Voltage - Input (Min): 18V
Voltage - Input (Max): 72V
Voltage - Output 1: 5V
Voltage - Output 2: -5V
Efficiency: 79%
Temperature Range - Operating: -25°C ~ 60°C
Case / Package: 8-DIP Module
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Other Part Number: Q1940567,190-0230
Base Product Number: FDC20
RoHS Status: RoHS Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1335157-FDC20-48D05W
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; 8-DIP Module
Unlock Full Specs
to access all available technical data

Similar Products