Win Source Electronics Power Supplies - Board Mount - DC DC Converters 1335141-DKA15B-05

Description
Manufacturer: MEAN WELL USA Inc. Win Source Part Number: 1335141-DKA15B-05 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: OCP, SCP Size / Dimension: 2.00" L x 1.00" W x 0.44" H (50.8mm x 25.4mm x 11.3mm) Applications: ITE (Commercial) Standard Package: 400 Mounting: Through Hole Power (Watts): 15 W Voltage - Isolation: 1 kV Number of Outputs: 2 Current - Output (Max): 1.5A, 1.5A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 80% Temperature Range - Operating: -40°C ~ 71°C (With Derating) Case / Package: 5-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: DKA15B-05-ND,1866-13 06 Base Product Number: DKA15 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: MEAN WELL USA Inc. Win Source Part Number: 1335141-DKA15B-05 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: OCP, SCP Size / Dimension: 2.00" L x 1.00" W x 0.44" H (50.8mm x 25.4mm x 11.3mm) Applications: ITE (Commercial) Standard Package: 400 Mounting: Through Hole Power (Watts): 15 W Voltage - Isolation: 1 kV Number of Outputs: 2 Current - Output (Max): 1.5A, 1.5A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 80% Temperature Range - Operating: -40°C ~ 71°C (With Derating) Case / Package: 5-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: DKA15B-05-ND,1866-13 06 Base Product Number: DKA15 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1335141-DKA15B-05 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335141-DKA15B-05
Power Supplies - Board Mount - DC DC Converters 1335141-DKA15B-05
Manufacturer: MEAN WELL USA Inc. Win Source Part Number: 1335141-DKA15B-05 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: OCP, SCP Size / Dimension: 2.00" L x 1.00" W x 0.44" H (50.8mm x 25.4mm x 11.3mm) Applications: ITE (Commercial) Standard Package: 400 Mounting: Through Hole Power (Watts): 15 W Voltage - Isolation: 1 kV Number of Outputs: 2 Current - Output (Max): 1.5A, 1.5A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 80% Temperature Range - Operating: -40°C ~ 71°C (With Derating) Case / Package: 5-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: DKA15B-05-ND,1866-13 06 Base Product Number: DKA15 RoHS Status: ROHS3 Compliant

Manufacturer: MEAN WELL USA Inc.
Win Source Part Number: 1335141-DKA15B-05
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: OCP, SCP
Size / Dimension: 2.00" L x 1.00" W x 0.44" H (50.8mm x 25.4mm x 11.3mm)
Applications: ITE (Commercial)
Standard Package: 400
Mounting: Through Hole
Power (Watts): 15 W
Voltage - Isolation: 1 kV
Number of Outputs: 2
Current - Output (Max): 1.5A, 1.5A
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 5V
Voltage - Output 2: -5V
Efficiency: 80%
Temperature Range - Operating: -40°C ~ 71°C (With Derating)
Case / Package: 5-DIP Module
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: DKA15B-05-ND,1866-1306
Base Product Number: DKA15
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1335141-DKA15B-05
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; 5-DIP Module
Unlock Full Specs
to access all available technical data

Similar Products