Win Source Electronics PMIC - PMIC - Power Management - Specialized - LT4430ES6#TRMPBF 132945-LT4430ES6#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 132945-LT4430ES6#TRM PBF Packaging: Reel - TR Applications: Optocoupler Driver Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 3 V to 20 V Operating Supply Current: 1.9mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 132945-LT4430ES6#TRM PBF Packaging: Reel - TR Applications: Optocoupler Driver Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 3 V to 20 V Operating Supply Current: 1.9mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LT4430ES6#TRMPBF - 132945-LT4430ES6#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LT4430ES6#TRMPBF
132945-LT4430ES6#TRMPBF
PMIC - PMIC - Power Management - Specialized - LT4430ES6#TRMPBF 132945-LT4430ES6#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 132945-LT4430ES6#TRM PBF Packaging: Reel - TR Applications: Optocoupler Driver Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 3 V to 20 V Operating Supply Current: 1.9mA

Manufacturer: Linear Technology
Win Source Part Number: 132945-LT4430ES6#TRMPBF
Packaging: Reel - TR
Applications: Optocoupler Driver
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-6
Supply Voltage - Operating: 3 V to 20 V
Operating Supply Current: 1.9mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 132945-LT4430ES6#TRMPBF
Product Name PMIC - PMIC - Power Management - Specialized - LT4430ES6#TRMPBF
Mounting Option Surface Mount; TSOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

Optoisolators - Transistor, Photovoltaic Output - H11AV1X - 1042121-H11AV1X - Win Source Electronics
Specs
Input DC; DC
Mounting Option 6-DIP
Forward Current 60 milliamps
View Details
Optoisolators - Transistor, Photovoltaic Output - IS355 - 1047915-IS355 - Win Source Electronics
Specs
Input DC; DC
Output Photodarlington; Darlington
Mounting Option Surface Mount
View Details