Win Source Electronics Filters - Ferrite Beads and Chips 1329080-GZ1608D252TF

Description
Manufacturer: Shenzhen Sunlord Electronics Co., Ltd. Win Source Part Number: 1329080-GZ1608D252TF Category: Filters>Ferrite Beads and Chips Packaging: Reel - TR Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Current Rating (Max): 100mA Standard Package: 4,000 Mounting: Surface Mount Filter Type: Signal Line Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 2.5 kOhms @ 100 MHz DC Resistance (DCR) (Max): 1.2Ohm Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Other Part Number: 3442-GZ1608D252TFDKR ,3442-GZ1608D252TFTR ,3442-GZ1608D252TFCT RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Shenzhen Sunlord Electronics Co., Ltd. Win Source Part Number: 1329080-GZ1608D252TF Category: Filters>Ferrite Beads and Chips Packaging: Reel - TR Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Current Rating (Max): 100mA Standard Package: 4,000 Mounting: Surface Mount Filter Type: Signal Line Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 2.5 kOhms @ 100 MHz DC Resistance (DCR) (Max): 1.2Ohm Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Other Part Number: 3442-GZ1608D252TFDKR ,3442-GZ1608D252TFTR ,3442-GZ1608D252TFCT RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1329080-GZ1608D252TF - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1329080-GZ1608D252TF
Filters - Ferrite Beads and Chips 1329080-GZ1608D252TF
Manufacturer: Shenzhen Sunlord Electronics Co., Ltd. Win Source Part Number: 1329080-GZ1608D252TF Category: Filters>Ferrite Beads and Chips Packaging: Reel - TR Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Current Rating (Max): 100mA Standard Package: 4,000 Mounting: Surface Mount Filter Type: Signal Line Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 2.5 kOhms @ 100 MHz DC Resistance (DCR) (Max): 1.2Ohm Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Other Part Number: 3442-GZ1608D252TFDKR ,3442-GZ1608D252TFTR ,3442-GZ1608D252TFCT RoHS Status: ROHS3 Compliant

Manufacturer: Shenzhen Sunlord Electronics Co., Ltd.
Win Source Part Number: 1329080-GZ1608D252TF
Category: Filters>Ferrite Beads and Chips
Packaging: Reel - TR
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Current Rating (Max): 100mA
Standard Package: 4,000
Mounting: Surface Mount
Filter Type: Signal Line
Height (Max): 0.037" (0.95mm)
Number of Lines: 1
Impedance @ Frequency: 2.5 kOhms @ 100 MHz
DC Resistance (DCR) (Max): 1.2Ohm
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Other Part Number: 3442-GZ1608D252TFDKR,3442-GZ1608D252TFTR,3442-GZ1608D252TFCT
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Chip Inductors
Product Number 1329080-GZ1608D252TF
Product Name Filters - Ferrite Beads and Chips
Core Material Ferrite
Standards and Certifications RoHS
DCR 1.2 ohms
Rated DC Current 100 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Ferrite Beads and Chips - 1369004-GZ1005D301TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.5000 ohms
Rated DC Current 100 milliamps
View Details
Filters - Ferrite Beads and Chips - 1369128-SZ1608F100TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.2500 ohms
Rated DC Current 500 milliamps
View Details
Filters - Ferrite Beads and Chips - 1369257-SZ1608K202TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 1 ohms
Rated DC Current 200 milliamps
View Details
Filters - Ferrite Beads and Chips - 1369018-GZ1005D751CTF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.6500 ohms
Rated DC Current 150 milliamps
View Details