Win Source Electronics Inductors, Coils, Chokes - Fixed Inductors 1329020-MWSA0603S-220MT

Description
Manufacturer: Shenzhen Sunlord Electronics Co., Ltd. Win Source Part Number: 1329020-MWSA0603S-22 0MT Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.276" L x 0.260" W (7.00mm x 6.60mm) Inductance: 22 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 1,500 Mounting: Surface Mount Tolerance: ±20% Material - Core: Alloy Powder DC Resistance (DCR): 170mOhm Max Temperature Range - Operating: -55°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 70 Current Rating (Amps): 2.5 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Other Part Number: 3442-MWSA0603S-220MT DKR,3442-MWSA0603S-2 20MTCT,3442-MWSA0603 S-220MTTR Base Product Number: MWSA0603S Current - Saturation (Isat): 3A Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Shenzhen Sunlord Electronics Co., Ltd. Win Source Part Number: 1329020-MWSA0603S-22 0MT Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.276" L x 0.260" W (7.00mm x 6.60mm) Inductance: 22 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 1,500 Mounting: Surface Mount Tolerance: ±20% Material - Core: Alloy Powder DC Resistance (DCR): 170mOhm Max Temperature Range - Operating: -55°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 70 Current Rating (Amps): 2.5 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Other Part Number: 3442-MWSA0603S-220MT DKR,3442-MWSA0603S-2 20MTCT,3442-MWSA0603 S-220MTTR Base Product Number: MWSA0603S Current - Saturation (Isat): 3A Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1329020-MWSA0603S-220MT - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1329020-MWSA0603S-220MT
Inductors, Coils, Chokes - Fixed Inductors 1329020-MWSA0603S-220MT
Manufacturer: Shenzhen Sunlord Electronics Co., Ltd. Win Source Part Number: 1329020-MWSA0603S-22 0MT Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.276" L x 0.260" W (7.00mm x 6.60mm) Inductance: 22 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 1,500 Mounting: Surface Mount Tolerance: ±20% Material - Core: Alloy Powder DC Resistance (DCR): 170mOhm Max Temperature Range - Operating: -55°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 70 Current Rating (Amps): 2.5 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Other Part Number: 3442-MWSA0603S-220MT DKR,3442-MWSA0603S-2 20MTCT,3442-MWSA0603 S-220MTTR Base Product Number: MWSA0603S Current - Saturation (Isat): 3A Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: Shenzhen Sunlord Electronics Co., Ltd.
Win Source Part Number: 1329020-MWSA0603S-220MT
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.276" L x 0.260" W (7.00mm x 6.60mm)
Inductance: 22 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 1,500
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Alloy Powder
DC Resistance (DCR): 170mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 70
Current Rating (Amps): 2.5 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Other Part Number: 3442-MWSA0603S-220MTDKR,3442-MWSA0603S-220MTCT,3442-MWSA0603S-220MTTR
Base Product Number: MWSA0603S
Current - Saturation (Isat): 3A
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1329020-MWSA0603S-220MT
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Application RF Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Multilayer
View Details
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1328835-SDCL1005CR12JTDF - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Multilayer
View Details
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details