Win Source Electronics Inductors, Coils, Chokes - Fixed Inductors 1328978-SPH252012HR47MTY01

Description
Manufacturer: Shenzhen Sunlord Electronics Co., Ltd. Win Source Part Number: 1328978-SPH252012HR4 7MTY01 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Inductance: 470 nH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Ferrite DC Resistance (DCR): 38mOhm Max Supplier Device Package: 1008 Temperature Range - Operating: -40°C ~ 125°C Case / Package: 1008 (2520 Metric) ECCN: EAR99 Fake Threat In the Open Market: 71 Current Rating (Amps): 2.9 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Other Part Number: 3442-SPH252012HR47MT Y01TR Current - Saturation (Isat): 4.9A Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Shenzhen Sunlord Electronics Co., Ltd. Win Source Part Number: 1328978-SPH252012HR4 7MTY01 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Inductance: 470 nH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Ferrite DC Resistance (DCR): 38mOhm Max Supplier Device Package: 1008 Temperature Range - Operating: -40°C ~ 125°C Case / Package: 1008 (2520 Metric) ECCN: EAR99 Fake Threat In the Open Market: 71 Current Rating (Amps): 2.9 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Other Part Number: 3442-SPH252012HR47MT Y01TR Current - Saturation (Isat): 4.9A Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1328978-SPH252012HR47MTY01 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1328978-SPH252012HR47MTY01
Inductors, Coils, Chokes - Fixed Inductors 1328978-SPH252012HR47MTY01
Manufacturer: Shenzhen Sunlord Electronics Co., Ltd. Win Source Part Number: 1328978-SPH252012HR4 7MTY01 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Inductance: 470 nH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Ferrite DC Resistance (DCR): 38mOhm Max Supplier Device Package: 1008 Temperature Range - Operating: -40°C ~ 125°C Case / Package: 1008 (2520 Metric) ECCN: EAR99 Fake Threat In the Open Market: 71 Current Rating (Amps): 2.9 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Other Part Number: 3442-SPH252012HR47MT Y01TR Current - Saturation (Isat): 4.9A Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: Shenzhen Sunlord Electronics Co., Ltd.
Win Source Part Number: 1328978-SPH252012HR47MTY01
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Inductance: 470 nH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Ferrite
DC Resistance (DCR): 38mOhm Max
Supplier Device Package: 1008
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 1008 (2520 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 71
Current Rating (Amps): 2.9 A
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.8000
Other Part Number: 3442-SPH252012HR47MTY01TR
Current - Saturation (Isat): 4.9A
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1328978-SPH252012HR47MTY01
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1328976-WPN201610H1R5MT - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1369803-SDCL0603Q39NJT02B03 - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Standard; Multilayer
Core Material Ceramic
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1369950-MWSD1005C18NGT - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ceramic
View Details