Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1594LIS#PBF 132642-LTC1594LIS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 132642-LTC1594LIS#PB F Packaging: Tube/Rail Configuration: MUX-S/H-ADC Number of Inputs: 4 Input Type: Single Ended Number of Bits: 12 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 16.8k
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 132642-LTC1594LIS#PB F Packaging: Tube/Rail Configuration: MUX-S/H-ADC Number of Inputs: 4 Input Type: Single Ended Number of Bits: 12 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 16.8k
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1594LIS#PBF - 132642-LTC1594LIS#PBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1594LIS#PBF
132642-LTC1594LIS#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1594LIS#PBF 132642-LTC1594LIS#PBF
Manufacturer: Linear Technology Win Source Part Number: 132642-LTC1594LIS#PB F Packaging: Tube/Rail Configuration: MUX-S/H-ADC Number of Inputs: 4 Input Type: Single Ended Number of Bits: 12 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 16.8k

Manufacturer: Linear Technology
Win Source Part Number: 132642-LTC1594LIS#PBF
Packaging: Tube/Rail
Configuration: MUX-S/H-ADC
Number of Inputs: 4
Input Type: Single Ended
Number of Bits: 12
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 16.8k

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 132642-LTC1594LIS#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1594LIS#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - 1321166-LTC2377CMS-18#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; 16-TFSOP (0.118", 3.00mm Width)
Packing Method Bulk; Bulk
View Details
Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1416CG - 072459-LTC1416CG - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOP; SSOP; 28-SSOP
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type TSOT-23-8
Packing Method Tape Reel; Reel - TR
View Details