Win Source Electronics Filters - Ferrite Beads and Chips 1315554-HPZ1608U101-2R0TF

Description
Win Source Part Number: 1315554-HPZ1608U101- 2R0TF Category: Filters>Ferrite Beads and Chips Series: HPZ Package: Tape & Reel (TR) Current Rating (Max): 2A Mounting: SMD (SMT) Filter Type: Power Line Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 100 Ohms @ 100 MHz DC Resistance (DCR) (Max): 55mOhm Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Request a Quote Datasheet
Description
Win Source Part Number: 1315554-HPZ1608U101- 2R0TF Category: Filters>Ferrite Beads and Chips Series: HPZ Package: Tape & Reel (TR) Current Rating (Max): 2A Mounting: SMD (SMT) Filter Type: Power Line Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 100 Ohms @ 100 MHz DC Resistance (DCR) (Max): 55mOhm Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1315554-HPZ1608U101-2R0TF
Filters - Ferrite Beads and Chips 1315554-HPZ1608U101-2R0TF
Win Source Part Number: 1315554-HPZ1608U101- 2R0TF Category: Filters>Ferrite Beads and Chips Series: HPZ Package: Tape & Reel (TR) Current Rating (Max): 2A Mounting: SMD (SMT) Filter Type: Power Line Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 100 Ohms @ 100 MHz DC Resistance (DCR) (Max): 55mOhm Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Shenzhen Sunlord Electronics Co., Ltd.

Win Source Part Number: 1315554-HPZ1608U101-2R0TF
Category: Filters>Ferrite Beads and Chips
Series: HPZ
Package: Tape & Reel (TR)
Current Rating (Max): 2A
Mounting: SMD (SMT)
Filter Type: Power Line
Height (Max): 0.037" (0.95mm)
Number of Lines: 1
Impedance @ Frequency: 100 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 55mOhm
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Shenzhen Sunlord Electronics Co., Ltd.

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Chip Inductors
Product Number 1315554-HPZ1608U101-2R0TF
Product Name Filters - Ferrite Beads and Chips
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Ferrite Beads and Chips - 1368974-GZ1005U300TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.2000 ohms
Rated DC Current 300 milliamps
View Details
Specs
Core Material Ferrite
DCR 0.0300 ohms
Rated DC Current 3000 milliamps
View Details
Filters - Ferrite Beads and Chips - 1369289-HZ1608U301TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.7500 ohms
Rated DC Current 200 milliamps
View Details
Filters - Ferrite Beads and Chips - 1368920-MZAS1608G251-1R1TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.1900 ohms
Rated DC Current 1100 milliamps
View Details