Win Source Electronics PMIC - PMIC - Voltage Reference - LT1461BCS8-2.5#PBF 131045-LT1461BCS8-2.5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 131045-LT1461BCS8-2. 5#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±0.06% Temperature Coefficient: 7ppm/°C Voltage - Input: 3 V to 20 V Output Type: Fixed Reference Type: Series Output Current: 100mA Noise - 0.1Hz to 10Hz: 8ppmp-p Noise - 10Hz to 10kHz: 9.6ppmrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 2.5V Operating Supply Current: 70μA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 131045-LT1461BCS8-2. 5#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±0.06% Temperature Coefficient: 7ppm/°C Voltage - Input: 3 V to 20 V Output Type: Fixed Reference Type: Series Output Current: 100mA Noise - 0.1Hz to 10Hz: 8ppmp-p Noise - 10Hz to 10kHz: 9.6ppmrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 2.5V Operating Supply Current: 70μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT1461BCS8-2.5#PBF - 131045-LT1461BCS8-2.5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1461BCS8-2.5#PBF
131045-LT1461BCS8-2.5#PBF
PMIC - PMIC - Voltage Reference - LT1461BCS8-2.5#PBF 131045-LT1461BCS8-2.5#PBF
Manufacturer: Linear Technology Win Source Part Number: 131045-LT1461BCS8-2. 5#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±0.06% Temperature Coefficient: 7ppm/°C Voltage - Input: 3 V to 20 V Output Type: Fixed Reference Type: Series Output Current: 100mA Noise - 0.1Hz to 10Hz: 8ppmp-p Noise - 10Hz to 10kHz: 9.6ppmrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 2.5V Operating Supply Current: 70μA

Manufacturer: Linear Technology
Win Source Part Number: 131045-LT1461BCS8-2.5#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Tolerance: ±0.06%
Temperature Coefficient: 7ppm/°C
Voltage - Input: 3 V to 20 V
Output Type: Fixed
Reference Type: Series
Output Current: 100mA
Noise - 0.1Hz to 10Hz: 8ppmp-p
Noise - 10Hz to 10kHz: 9.6ppmrms
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 2.5V
Operating Supply Current: 70μA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 131045-LT1461BCS8-2.5#PBF
Product Name PMIC - PMIC - Voltage Reference - LT1461BCS8-2.5#PBF
Package Type Other; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1236AIS8-5#TRPBF - 108340-LT1236AIS8-5#TRPBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 5 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LTC6652BHMS8-2.5#PBF - 1064024-LTC6652BHMS8-2.5#PBF - Win Source Electronics
Specs
Package Type Other; 8-MSOP
Life Cycle Stage Active
TC 10 ppm/C
View Details