Win Source Electronics PMIC - PMIC - Power Management - Specialized - LT4430MPS6#TRPBF 128086-LT4430MPS6#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 128086-LT4430MPS6#TR PBF Packaging: Reel - TR Applications: Optocoupler Driver Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 3 V to 20 V Operating Supply Current: 1.9mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 128086-LT4430MPS6#TR PBF Packaging: Reel - TR Applications: Optocoupler Driver Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 3 V to 20 V Operating Supply Current: 1.9mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LT4430MPS6#TRPBF - 128086-LT4430MPS6#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LT4430MPS6#TRPBF
128086-LT4430MPS6#TRPBF
PMIC - PMIC - Power Management - Specialized - LT4430MPS6#TRPBF 128086-LT4430MPS6#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 128086-LT4430MPS6#TR PBF Packaging: Reel - TR Applications: Optocoupler Driver Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 3 V to 20 V Operating Supply Current: 1.9mA

Manufacturer: Linear Technology
Win Source Part Number: 128086-LT4430MPS6#TRPBF
Packaging: Reel - TR
Applications: Optocoupler Driver
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: TSOT-23-6
Supply Voltage - Operating: 3 V to 20 V
Operating Supply Current: 1.9mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 128086-LT4430MPS6#TRPBF
Product Name PMIC - PMIC - Power Management - Specialized - LT4430MPS6#TRPBF
Mounting Option Surface Mount; TSOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

Optoisolators - Transistor, Photovoltaic Output - IS181B - 875322-IS181B - Win Source Electronics
Specs
Mounting Option Surface Mount
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
Optoisolators - Triac, SCR Output - MOC3023XSM - 885520-MOC3023XSM - Win Source Electronics
Specs
Mounting Option Surface Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Optoisolators - Triac, SCR Output - MOC3063XSM - 927650-MOC3063XSM - Win Source Electronics
Specs
Mounting Option Surface Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details