Win Source Electronics Filters - SAW Filters 1275871-SF1186B-3

Description
Win Source Part Number: 1275871-SF1186B-3 Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: GPS Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 2.68dB Height (Max): 0.054" (1.38mm) Bandwidth: 18MHz Frequency - Center: 1.57542GHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF1186B-3TR2,24 10-SF1186B-3,2410-SF 1186B-3TR Base Product Number: SF1186
Request a Quote Datasheet
Description
Win Source Part Number: 1275871-SF1186B-3 Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: GPS Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 2.68dB Height (Max): 0.054" (1.38mm) Bandwidth: 18MHz Frequency - Center: 1.57542GHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF1186B-3TR2,24 10-SF1186B-3,2410-SF 1186B-3TR Base Product Number: SF1186
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - SAW Filters
1275871-SF1186B-3
Filters - SAW Filters 1275871-SF1186B-3
Win Source Part Number: 1275871-SF1186B-3 Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: GPS Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 2.68dB Height (Max): 0.054" (1.38mm) Bandwidth: 18MHz Frequency - Center: 1.57542GHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF1186B-3TR2,24 10-SF1186B-3,2410-SF 1186B-3TR Base Product Number: SF1186

Win Source Part Number: 1275871-SF1186B-3
Category: Filters>SAW Filters
Package: Tape & Reel (TR),Tape & Reel (TR),Bag
Applications: GPS
Standard Package: 3,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Insertion Loss: 2.68dB
Height (Max): 0.054" (1.38mm)
Bandwidth: 18MHz
Frequency - Center: 1.57542GHz
Package / Case: 6-SMD, No Lead
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Mfr: RFMi
Other Names: 2410-SF1186B-3TR2,2410-SF1186B-3,2410-SF1186B-3TR
Base Product Number: SF1186

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1275871-SF1186B-3
Product Name Filters - SAW Filters
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Category SAW Filter
View Details
Specs
Filter Category SAW Filter
Applications General Purpose
View Details
Specs
Filter Category SAW Filter
View Details
Specs
Filter Category SAW Filter
Applications GPS
View Details