Win Source Electronics PMIC - PMIC - Voltage Reference - LT1461AIS8-2.5#TRPBF 126258-LT1461AIS8-2.5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 126258-LT1461AIS8-2. 5#TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.04% Temperature Coefficient: 3ppm/°C Voltage - Input: 3 V to 20 V Output Type: Fixed Reference Type: Series Output Current: 100mA Noise - 0.1Hz to 10Hz: 8ppmp-p Noise - 10Hz to 10kHz: 9.6ppmrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 2.5V Operating Supply Current: 70μA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 126258-LT1461AIS8-2. 5#TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.04% Temperature Coefficient: 3ppm/°C Voltage - Input: 3 V to 20 V Output Type: Fixed Reference Type: Series Output Current: 100mA Noise - 0.1Hz to 10Hz: 8ppmp-p Noise - 10Hz to 10kHz: 9.6ppmrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 2.5V Operating Supply Current: 70μA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT1461AIS8-2.5#TRPBF - 126258-LT1461AIS8-2.5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1461AIS8-2.5#TRPBF
126258-LT1461AIS8-2.5#TRPBF
PMIC - PMIC - Voltage Reference - LT1461AIS8-2.5#TRPBF 126258-LT1461AIS8-2.5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 126258-LT1461AIS8-2. 5#TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.04% Temperature Coefficient: 3ppm/°C Voltage - Input: 3 V to 20 V Output Type: Fixed Reference Type: Series Output Current: 100mA Noise - 0.1Hz to 10Hz: 8ppmp-p Noise - 10Hz to 10kHz: 9.6ppmrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 2.5V Operating Supply Current: 70μA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 126258-LT1461AIS8-2.5#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.04%
Temperature Coefficient: 3ppm/°C
Voltage - Input: 3 V to 20 V
Output Type: Fixed
Reference Type: Series
Output Current: 100mA
Noise - 0.1Hz to 10Hz: 8ppmp-p
Noise - 10Hz to 10kHz: 9.6ppmrms
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 2.5V
Operating Supply Current: 70μA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 126258-LT1461AIS8-2.5#TRPBF
Product Name PMIC - PMIC - Voltage Reference - LT1461AIS8-2.5#TRPBF
Package Type Other; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1460DCS8-5#PBF - 020266-LT1460DCS8-5#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 20 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT6656BCS6-1.25#TRPBF - 1060164-LT6656BCS6-1.25#TRPBF - Win Source Electronics
Specs
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage Active
TC 20 ppm/C
View Details