Win Source Electronics Power Supplies Board Mount DCDC Converters - SPR01L-05 1258152-SPR01L-05

Description
Manufacturer: MEAN WELL USA Inc. Win Source Part Number: 1258152-SPR01L-05 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Features: OCP, SCP Applications: ITE (Commercial) Voltage - Isolation: 1000V Voltage - Output 1: 5V Efficiency: 57% Categories: Power Supplies - Board Mount Temperature Range - Operating: -25°C ~ 71°C (With Derating) Manufacturer Homepage: www.meanwell.com Manufacturer Package: 6-SIP Module, 4 Leads Current - Output (Maximum): 200mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 1W Voltage - Input (Minimum): 4.5V Voltage - Input (Maximum): 5.5V Parts Dimension: 0.77" L x 0.28" W x 0.40" H (19.6mm x 7.1mm x 10.1mm)
Request a Quote
Description
Manufacturer: MEAN WELL USA Inc. Win Source Part Number: 1258152-SPR01L-05 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Features: OCP, SCP Applications: ITE (Commercial) Voltage - Isolation: 1000V Voltage - Output 1: 5V Efficiency: 57% Categories: Power Supplies - Board Mount Temperature Range - Operating: -25°C ~ 71°C (With Derating) Manufacturer Homepage: www.meanwell.com Manufacturer Package: 6-SIP Module, 4 Leads Current - Output (Maximum): 200mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 1W Voltage - Input (Minimum): 4.5V Voltage - Input (Maximum): 5.5V Parts Dimension: 0.77" L x 0.28" W x 0.40" H (19.6mm x 7.1mm x 10.1mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - SPR01L-05
1258152-SPR01L-05
Power Supplies Board Mount DCDC Converters - SPR01L-05 1258152-SPR01L-05
Manufacturer: MEAN WELL USA Inc. Win Source Part Number: 1258152-SPR01L-05 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Features: OCP, SCP Applications: ITE (Commercial) Voltage - Isolation: 1000V Voltage - Output 1: 5V Efficiency: 57% Categories: Power Supplies - Board Mount Temperature Range - Operating: -25°C ~ 71°C (With Derating) Manufacturer Homepage: www.meanwell.com Manufacturer Package: 6-SIP Module, 4 Leads Current - Output (Maximum): 200mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 1W Voltage - Input (Minimum): 4.5V Voltage - Input (Maximum): 5.5V Parts Dimension: 0.77" L x 0.28" W x 0.40" H (19.6mm x 7.1mm x 10.1mm)

Manufacturer: MEAN WELL USA Inc.
Win Source Part Number: 1258152-SPR01L-05
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Features: OCP, SCP
Applications: ITE (Commercial)
Voltage - Isolation: 1000V
Voltage - Output 1: 5V
Efficiency: 57%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -25°C ~ 71°C (With Derating)
Manufacturer Homepage: www.meanwell.com
Manufacturer Package: 6-SIP Module, 4 Leads
Current - Output (Maximum): 200mA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 1W
Voltage - Input (Minimum): 4.5V
Voltage - Input (Maximum): 5.5V
Parts Dimension: 0.77" L x 0.28" W x 0.40" H (19.6mm x 7.1mm x 10.1mm)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 1258152-SPR01L-05
Product Name Power Supplies Board Mount DCDC Converters - SPR01L-05
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Form Factor Board Mount
View Details
Specs
Form Factor Board Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
Number of Outputs 1 #
View Details
Specs
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
DC Output Current 15 amps
View Details