Win Source Electronics AC DC Converters - SP-320-12 1257083-SP-320-12

Description
Manufacturer: MEAN WELL USA Inc. Win Source Part Number: 1257083-SP-320-12 Type: Enclosed Mounting Style: Chassis Mount Features: Adjustable Output, PFC, Universal Input Approvals: CB, CCC, CE, cURus, TUV Applications: ITE (Commercial) Voltage - Isolation: 3kV Voltage - Output 1: 12V Efficiency: 86% Family Name: SP-320 Minimum Load Required: No Categories: Power Supplies - External/Internal (Off-Board) Temperature Range - Operating: -20°C ~ 65°C (With Derating) Manufacturer Homepage: www.total-power.com Current - Output (Maximum): 25A Alternative Parts (Cross-Reference): RSP-320-12; Introduction Date: September 15, 2006 ECCN: EAR99 Country of Origin: Swaziland Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Input Voltage (V): 88 ~ 264 VAC, 124 ~ 370 VDC Power (W): 300W Parts Dimension: 8.46" L x 4.53" W x 1.97" H (215.0mm x 115.0mm x 50.0mm)
Request a Quote Datasheet
Description
Manufacturer: MEAN WELL USA Inc. Win Source Part Number: 1257083-SP-320-12 Type: Enclosed Mounting Style: Chassis Mount Features: Adjustable Output, PFC, Universal Input Approvals: CB, CCC, CE, cURus, TUV Applications: ITE (Commercial) Voltage - Isolation: 3kV Voltage - Output 1: 12V Efficiency: 86% Family Name: SP-320 Minimum Load Required: No Categories: Power Supplies - External/Internal (Off-Board) Temperature Range - Operating: -20°C ~ 65°C (With Derating) Manufacturer Homepage: www.total-power.com Current - Output (Maximum): 25A Alternative Parts (Cross-Reference): RSP-320-12; Introduction Date: September 15, 2006 ECCN: EAR99 Country of Origin: Swaziland Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Input Voltage (V): 88 ~ 264 VAC, 124 ~ 370 VDC Power (W): 300W Parts Dimension: 8.46" L x 4.53" W x 1.97" H (215.0mm x 115.0mm x 50.0mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - SP-320-12 - 1257083-SP-320-12 - Win Source Electronics
Laguna Hills, CA, United States
AC DC Converters - SP-320-12
1257083-SP-320-12
AC DC Converters - SP-320-12 1257083-SP-320-12
Manufacturer: MEAN WELL USA Inc. Win Source Part Number: 1257083-SP-320-12 Type: Enclosed Mounting Style: Chassis Mount Features: Adjustable Output, PFC, Universal Input Approvals: CB, CCC, CE, cURus, TUV Applications: ITE (Commercial) Voltage - Isolation: 3kV Voltage - Output 1: 12V Efficiency: 86% Family Name: SP-320 Minimum Load Required: No Categories: Power Supplies - External/Internal (Off-Board) Temperature Range - Operating: -20°C ~ 65°C (With Derating) Manufacturer Homepage: www.total-power.com Current - Output (Maximum): 25A Alternative Parts (Cross-Reference): RSP-320-12; Introduction Date: September 15, 2006 ECCN: EAR99 Country of Origin: Swaziland Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Input Voltage (V): 88 ~ 264 VAC, 124 ~ 370 VDC Power (W): 300W Parts Dimension: 8.46" L x 4.53" W x 1.97" H (215.0mm x 115.0mm x 50.0mm)

Manufacturer: MEAN WELL USA Inc.
Win Source Part Number: 1257083-SP-320-12
Type: Enclosed
Mounting Style: Chassis Mount
Features: Adjustable Output, PFC, Universal Input
Approvals: CB, CCC, CE, cURus, TUV
Applications: ITE (Commercial)
Voltage - Isolation: 3kV
Voltage - Output 1: 12V
Efficiency: 86%
Family Name: SP-320
Minimum Load Required: No
Categories: Power Supplies - External/Internal (Off-Board)
Temperature Range - Operating: -20°C ~ 65°C (With Derating)
Manufacturer Homepage: www.total-power.com
Current - Output (Maximum): 25A
Alternative Parts (Cross-Reference): RSP-320-12;
Introduction Date: September 15, 2006
ECCN: EAR99
Country of Origin: Swaziland
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Input Voltage (V): 88 ~ 264 VAC, 124 ~ 370 VDC
Power (W): 300W
Parts Dimension: 8.46" L x 4.53" W x 1.97" H (215.0mm x 115.0mm x 50.0mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1257083-SP-320-12
Product Name AC DC Converters - SP-320-12
Input Voltage 88 to 370 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1167187-HRP-600-36 - Win Source Electronics
Specs
Package Type Other; Box
Output Power 630 watts
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
AC DC Converters - IRM-10-15 - 847656-IRM-10-15 - Win Source Electronics
Specs
Package Type Other; Tray
View Details
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1063432-HRP-150N-12 - Win Source Electronics
Specs
Package Type Other; Box
Output Power 156 watts
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details