Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC2801CDE#TRPBF 125488-LTC2801CDE#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 125488-LTC2801CDE#TR PBF Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 400mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 12-DFN (4x3) Supply Voltage - Operating: 1.8 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 125488-LTC2801CDE#TR PBF Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 400mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 12-DFN (4x3) Supply Voltage - Operating: 1.8 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC2801CDE#TRPBF - 125488-LTC2801CDE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC2801CDE#TRPBF
125488-LTC2801CDE#TRPBF
Interface - Interface - Drivers, Receivers, Transceivers - LTC2801CDE#TRPBF 125488-LTC2801CDE#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 125488-LTC2801CDE#TR PBF Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 400mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 12-DFN (4x3) Supply Voltage - Operating: 1.8 V to 5.5 V

Manufacturer: Linear Technology
Win Source Part Number: 125488-LTC2801CDE#TRPBF
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 400mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 12-DFN (4x3)
Supply Voltage - Operating: 1.8 V to 5.5 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 125488-LTC2801CDE#TRPBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC2801CDE#TRPBF
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC2855IDE#TRPBF - 719185-LTC2855IDE#TRPBF - Win Source Electronics
Specs
Package Type Surface Mount; SMD
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 3 to 3.6 volts
View Details
Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-57F5PZ - 1142864-AFBR-57F5PZ - Win Source Electronics
Specs
Package Type Plugin
Supply Voltage 3.3 volts
View Details