Win Source Electronics Memory - RAM - EDI88512CA20NI 1231046-EDI88512CA20NI

Description
Manufacturer: White Electronic Designs Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1231046-EDI88512CA20 NI Packaging: Bulk Number of Ports: 1 Operating Supply Voltage: 5 V Density: 4 Mb Number of Pins: 32 Categories: RAM Alternative Parts (Cross-Reference): EDI88512CA-20NI; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C Address Bus Width: 19 b
Request a Quote
Description
Manufacturer: White Electronic Designs Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1231046-EDI88512CA20 NI Packaging: Bulk Number of Ports: 1 Operating Supply Voltage: 5 V Density: 4 Mb Number of Pins: 32 Categories: RAM Alternative Parts (Cross-Reference): EDI88512CA-20NI; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C Address Bus Width: 19 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - EDI88512CA20NI - 1231046-EDI88512CA20NI - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - EDI88512CA20NI
1231046-EDI88512CA20NI
Memory - RAM - EDI88512CA20NI 1231046-EDI88512CA20NI
Manufacturer: White Electronic Designs Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1231046-EDI88512CA20 NI Packaging: Bulk Number of Ports: 1 Operating Supply Voltage: 5 V Density: 4 Mb Number of Pins: 32 Categories: RAM Alternative Parts (Cross-Reference): EDI88512CA-20NI; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C Address Bus Width: 19 b

Manufacturer: White Electronic Designs Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1231046-EDI88512CA20NI
Packaging: Bulk
Number of Ports: 1
Operating Supply Voltage: 5 V
Density: 4 Mb
Number of Pins: 32
Categories: RAM
Alternative Parts (Cross-Reference): EDI88512CA-20NI;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
Address Bus Width: 19 b

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1231046-EDI88512CA20NI
Product Name Memory - RAM - EDI88512CA20NI
Memory Category SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - EDI88130CS20TB - 1220622-EDI88130CS20TB - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details