Win Source Part Number: 1230215-SDM30-48S15
Category: Power Supplies - Board Mount>DC DC Converters
Series: SDM30 (30W)
Type: Isolated Module
Features: Remote On/Off, OCP, OVP, SCP
Package: Box
Applications: ITE (Commercial)
Standard Package: 150
Power (Watts): 30 W
Voltage - Isolation: 1 kV
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Input (Min): 36V
Voltage - Input (Max): 72V
Voltage - Output 1: 15V
Efficiency: 85%
Mounting Type: Through Hole
Package / Case: 8-DIP Module
Temperature Range - Operating: -25°C ~ 85°C (With Derating)
Dimension: 2.00" L x 2.00" W x 0.63" H (50.8mm x 50.8mm x 16.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: MEAN WELL USA Inc.
Other Names: 1866-4454,SDM30-48S1
Base Product Number: SDM30
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1230215-SDM30-48S15 |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; Box |