Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1261CS8-4#PBF 122671-LTC1261CS8-4#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 122671-LTC1261CS8-4# PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Fixed Topology: Charge Pump Frequency - Switching: 550kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 12mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Purpose: Step-Up/Step-Down Maximum Input Voltage: 8V Nominal Output Voltage (Min/Fixed): -4V Minimum Input Voltage: 3V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 122671-LTC1261CS8-4# PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Fixed Topology: Charge Pump Frequency - Switching: 550kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 12mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Purpose: Step-Up/Step-Down Maximum Input Voltage: 8V Nominal Output Voltage (Min/Fixed): -4V Minimum Input Voltage: 3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1261CS8-4#PBF - 122671-LTC1261CS8-4#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1261CS8-4#PBF
122671-LTC1261CS8-4#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1261CS8-4#PBF 122671-LTC1261CS8-4#PBF
Manufacturer: Linear Technology Win Source Part Number: 122671-LTC1261CS8-4# PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Fixed Topology: Charge Pump Frequency - Switching: 550kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 12mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Purpose: Step-Up/Step-Down Maximum Input Voltage: 8V Nominal Output Voltage (Min/Fixed): -4V Minimum Input Voltage: 3V

Manufacturer: Linear Technology
Win Source Part Number: 122671-LTC1261CS8-4#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 550kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 12mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 8V
Nominal Output Voltage (Min/Fixed): -4V
Minimum Input Voltage: 3V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 122671-LTC1261CS8-4#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1261CS8-4#PBF
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1624IS8#PBF - 020489-LTC1624IS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, SEPIC
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3400ES6#TR - 091766-LTC3400ES6#TR - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-6
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1147LCS8 - 072434-LTC1147LCS8 - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1502IS8-3.3#PBF - 782015-LTC1502IS8-3.3#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
View Details