Win Source Electronics PMIC - PMIC - Voltage Reference - LT1027DILS8-5#PBF 1224803-LT1027DILS8-5#PBF

Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1224803-LT1027DILS8- 5#PBF Tolerance: 0.1 % Temperature Coefficient: 5 ppm/°C Output Type: Fixed Reference Type: Series Number of Pins: 8 Output Current: 15 mA Categories: PMIC - Voltage Reference Case / Package: LCC Operating Supply Current: 3.5 mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8542390000, 8542390000 REACH SVHC: No SVHC Max Operating Temperature: 85 °C Min Output Voltage: 5 V Reference Voltage: 5 V
Request a Quote
Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1224803-LT1027DILS8- 5#PBF Tolerance: 0.1 % Temperature Coefficient: 5 ppm/°C Output Type: Fixed Reference Type: Series Number of Pins: 8 Output Current: 15 mA Categories: PMIC - Voltage Reference Case / Package: LCC Operating Supply Current: 3.5 mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8542390000, 8542390000 REACH SVHC: No SVHC Max Operating Temperature: 85 °C Min Output Voltage: 5 V Reference Voltage: 5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT1027DILS8-5#PBF - 1224803-LT1027DILS8-5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1027DILS8-5#PBF
1224803-LT1027DILS8-5#PBF
PMIC - PMIC - Voltage Reference - LT1027DILS8-5#PBF 1224803-LT1027DILS8-5#PBF
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1224803-LT1027DILS8- 5#PBF Tolerance: 0.1 % Temperature Coefficient: 5 ppm/°C Output Type: Fixed Reference Type: Series Number of Pins: 8 Output Current: 15 mA Categories: PMIC - Voltage Reference Case / Package: LCC Operating Supply Current: 3.5 mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8542390000, 8542390000 REACH SVHC: No SVHC Max Operating Temperature: 85 °C Min Output Voltage: 5 V Reference Voltage: 5 V

Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1224803-LT1027DILS8-5#PBF
Tolerance: 0.1 %
Temperature Coefficient: 5 ppm/°C
Output Type: Fixed
Reference Type: Series
Number of Pins: 8
Output Current: 15 mA
Categories: PMIC - Voltage Reference
Case / Package: LCC
Operating Supply Current: 3.5 mA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8542390000, 8542390000
REACH SVHC: No SVHC
Max Operating Temperature: 85 °C
Min Output Voltage: 5 V
Reference Voltage: 5 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 1224803-LT1027DILS8-5#PBF
Product Name PMIC - PMIC - Voltage Reference - LT1027DILS8-5#PBF
Package Type Other; LCC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1019AIS8-2.5#TRPBF - 1057631-LT1019AIS8-2.5#TRPBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 10 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1634BIS8-1.25#PBF - 132895-LT1634BIS8-1.25#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 25 ppm/C
View Details