Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC2854IDD#TRPBF 122411-LTC2854IDD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 122411-LTC2854IDD#TR PBF Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 25mV Data Rate: 20Mbps Family Name: LTC2854 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-DFN (3x3) Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): MAX3079EASD-T; MAX3079EASD; MAX3079EESD; MAX3079EESD-T; Introduction Date: January 16, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 122411-LTC2854IDD#TR PBF Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 25mV Data Rate: 20Mbps Family Name: LTC2854 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-DFN (3x3) Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): MAX3079EASD-T; MAX3079EASD; MAX3079EESD; MAX3079EESD-T; Introduction Date: January 16, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC2854IDD#TRPBF - 122411-LTC2854IDD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC2854IDD#TRPBF
122411-LTC2854IDD#TRPBF
Interface - Interface - Drivers, Receivers, Transceivers - LTC2854IDD#TRPBF 122411-LTC2854IDD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 122411-LTC2854IDD#TR PBF Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 25mV Data Rate: 20Mbps Family Name: LTC2854 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-DFN (3x3) Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): MAX3079EASD-T; MAX3079EASD; MAX3079EESD; MAX3079EESD-T; Introduction Date: January 16, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 122411-LTC2854IDD#TRPBF
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 25mV
Data Rate: 20Mbps
Family Name: LTC2854
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-DFN (3x3)
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): MAX3079EASD-T; MAX3079EASD; MAX3079EESD; MAX3079EESD-T;
Introduction Date: January 16, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 122411-LTC2854IDD#TRPBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC2854IDD#TRPBF
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC2801IDE#PBF - 020538-LTC2801IDE#PBF - Win Source Electronics
Specs
Package Type Surface Mount; SMD (SMT)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.8 to 5.5 volts
View Details