Win Source Electronics Memory - HYB18T512800BF-3.7 1211426-HYB18T512800BF-3.7

Description
Manufacturer: Qimonda Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1211426-HYB18T512800 BF-3.7 Packaging: Cut Tape (CT) Frequency: 266 MHz Memory Type: DDR2 SDRAM, RAM Memory Size: 488.3 MB Interface: Parallel Access Time: 266 µs Categories: Memory Case / Package: TFBGA Alternative Parts (Cross-Reference): HYB18T512800BF3.7; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: 0 °C Max Operating Temperature: 95 °C
Request a Quote
Description
Manufacturer: Qimonda Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1211426-HYB18T512800 BF-3.7 Packaging: Cut Tape (CT) Frequency: 266 MHz Memory Type: DDR2 SDRAM, RAM Memory Size: 488.3 MB Interface: Parallel Access Time: 266 µs Categories: Memory Case / Package: TFBGA Alternative Parts (Cross-Reference): HYB18T512800BF3.7; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: 0 °C Max Operating Temperature: 95 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - HYB18T512800BF-3.7 - 1211426-HYB18T512800BF-3.7 - Win Source Electronics
Laguna Hills, CA, United States
Memory - HYB18T512800BF-3.7
1211426-HYB18T512800BF-3.7
Memory - HYB18T512800BF-3.7 1211426-HYB18T512800BF-3.7
Manufacturer: Qimonda Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1211426-HYB18T512800 BF-3.7 Packaging: Cut Tape (CT) Frequency: 266 MHz Memory Type: DDR2 SDRAM, RAM Memory Size: 488.3 MB Interface: Parallel Access Time: 266 µs Categories: Memory Case / Package: TFBGA Alternative Parts (Cross-Reference): HYB18T512800BF3.7; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: 0 °C Max Operating Temperature: 95 °C

Manufacturer: Qimonda
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1211426-HYB18T512800BF-3.7
Packaging: Cut Tape (CT)
Frequency: 266 MHz
Memory Type: DDR2 SDRAM, RAM
Memory Size: 488.3 MB
Interface: Parallel
Access Time: 266 µs
Categories: Memory
Case / Package: TFBGA
Alternative Parts (Cross-Reference): HYB18T512800BF3.7;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Operating Temperature: 95 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1211426-HYB18T512800BF-3.7
Product Name Memory - HYB18T512800BF-3.7
Memory Category DDR2 SDRAM, RAM; DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

IT infrastructure Memory - 1453391-EN29LV040AT-70JIP - Win Source Electronics
Specs
Memory Category Flash
View Details
Memory - SDRAM - HYB25D128800CE-6 - 1182818-HYB25D128800CE-6 - Win Source Electronics
Specs
Memory Category Volatile; DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SSOP
View Details