Win Source Part Number: 1207966-MPM-20-3.3
Category: Power Supplies - Board Mount>AC DC Converters
Series: MPM-20 (20W)
Type: Enclosed
Features: Universal Input
Package: Tray
Applications: Household Appliances, Medical
Standard Package: 240
Power (Watts): 15 W
Voltage - Input: 80 ~ 264 VAC
Number of Outputs: 1
Current - Output (Max): 4.5A
Voltage - Output 1: 3.3V
Efficiency: 81%
Line Regulation: ±0.5%
Load Regulation: ±0.5%
Mounting Type: Through Hole
Package / Case: 4-DIP Module
Temperature Range - Operating: -35°C ~ 85°C (With Derating)
Dimension: 2.06" L x 1.07" W x 0.94" H (52.3mm x 27.2mm x 23.8mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9510
Mfr: MEAN WELL USA Inc.
Other Names: 1866-MPM-20-3.3
Base Product Number: MPM-20
Approval Agency: CB, CE, cURus, EAC, TUV
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1207966-MPM-20-3.3 |
| Product Name | Power Supplies - Board Mount - AC DC Converters |
| Package Type | DIP; Other; Tray |