Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1458LCG 1207596-LTC1458LCG

Description
Manufacturer: Linear Technology Win Source Part Number: 1207596-LTC1458LCG Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 28-SSOP (0.209", 5.30mm Width) Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Architecture: R-2R Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 12 Settling Time: 14μs (Typ) Number of D/A Converters: 4 INL/DNL (LSB): ±2.25, ±0.5 (Maximum) Family Name: LTC1458 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com RoHS State: Request Verification Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): MAX5714AWC+T; MAX5815AWC+T; MAX5714AUD+T; Introduction Date: April 18, 1997 ECCN: EAR99 Country of Origin: Malaysia, Philippines, Thailand Estimated EOL Date: Unknown Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1207596-LTC1458LCG Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 28-SSOP (0.209", 5.30mm Width) Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Architecture: R-2R Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 12 Settling Time: 14μs (Typ) Number of D/A Converters: 4 INL/DNL (LSB): ±2.25, ±0.5 (Maximum) Family Name: LTC1458 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com RoHS State: Request Verification Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): MAX5714AWC+T; MAX5815AWC+T; MAX5714AUD+T; Introduction Date: April 18, 1997 ECCN: EAR99 Country of Origin: Malaysia, Philippines, Thailand Estimated EOL Date: Unknown Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1458LCG
1207596-LTC1458LCG
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1458LCG 1207596-LTC1458LCG
Manufacturer: Linear Technology Win Source Part Number: 1207596-LTC1458LCG Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 28-SSOP (0.209", 5.30mm Width) Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Architecture: R-2R Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 12 Settling Time: 14μs (Typ) Number of D/A Converters: 4 INL/DNL (LSB): ±2.25, ±0.5 (Maximum) Family Name: LTC1458 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com RoHS State: Request Verification Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): MAX5714AWC+T; MAX5815AWC+T; MAX5714AUD+T; Introduction Date: April 18, 1997 ECCN: EAR99 Country of Origin: Malaysia, Philippines, Thailand Estimated EOL Date: Unknown Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 1207596-LTC1458LCG
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 28-SSOP (0.209", 5.30mm Width)
Output Type: Voltage - Buffered
Operating Supply Voltage: 2.7 V ~ 5.5 V
Architecture: R-2R
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 12
Settling Time: 14μs (Typ)
Number of D/A Converters: 4
INL/DNL (LSB): ±2.25, ±0.5 (Maximum)
Family Name: LTC1458
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
RoHS State: Request Verification
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): MAX5714AWC+T; MAX5815AWC+T; MAX5714AUD+T;
Introduction Date: April 18, 1997
ECCN: EAR99
Country of Origin: Malaysia, Philippines, Thailand
Estimated EOL Date: Unknown
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 1207596-LTC1458LCG
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1458LCG
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tape Reel; Reel - TR
View Details
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1257CN8#PBF - 781802-LTC1257CN8#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type DIP
Packing Method Tube; Tube
View Details
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2641CMS8-16#TRPBF - 136071-LTC2641CMS8-16#TRPBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; 8-MSOP
Packing Method Tape Reel; Reel - TR
View Details
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2641ACMS8-16#TRPBF - 135892-LTC2641ACMS8-16#TRPBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; 8-MSOP
Packing Method Tape Reel; Reel - TR
View Details