Win Source Electronics PMIC - PMIC - Voltage Reference - LT1019CH-5 1204774-LT1019CH-5

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1204774-LT1019CH-5 Packaging: Bulk Mounting Style: Through Hole Categories: Integrated Circuits Supplier Device Package: TO-5 Status: Obsolete Manufacturer Homepage: www.linear.com Manufacturer Package: TO-205-8, TO-5-8 Metal Can Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: LT1019-5 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1204774-LT1019CH-5 Packaging: Bulk Mounting Style: Through Hole Categories: Integrated Circuits Supplier Device Package: TO-5 Status: Obsolete Manufacturer Homepage: www.linear.com Manufacturer Package: TO-205-8, TO-5-8 Metal Can Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: LT1019-5 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT1019CH-5 - 1204774-LT1019CH-5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1019CH-5
1204774-LT1019CH-5
PMIC - PMIC - Voltage Reference - LT1019CH-5 1204774-LT1019CH-5
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1204774-LT1019CH-5 Packaging: Bulk Mounting Style: Through Hole Categories: Integrated Circuits Supplier Device Package: TO-5 Status: Obsolete Manufacturer Homepage: www.linear.com Manufacturer Package: TO-205-8, TO-5-8 Metal Can Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: LT1019-5 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1204774-LT1019CH-5
Packaging: Bulk
Mounting Style: Through Hole
Categories: Integrated Circuits
Supplier Device Package: TO-5
Status: Obsolete
Manufacturer Homepage: www.linear.com
Manufacturer Package: TO-205-8, TO-5-8 Metal Can
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: LT1019-5
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 1204774-LT1019CH-5
Product Name PMIC - PMIC - Voltage Reference - LT1019CH-5
Package Type Other; TO-205-8, TO-5-8 Metal Can
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1021DCS8-5#TRPBF - 142484-LT1021DCS8-5#TRPBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 20 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1460MHS8-5#PBF - 117478-LT1460MHS8-5#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 50 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1034CS8-1.2#TRPBF - 1057674-LT1034CS8-1.2#TRPBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 40 ppm/C
View Details