Win Source Electronics PMIC - PMIC - Voltage Reference - LT1004CS8-1.2#TRPBF 120386-LT1004CS8-1.2#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 120386-LT1004CS8-1.2 #TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.3% Temperature Coefficient: 20ppm/°C Typical Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 60μVrms Current - Cathode: 10μA Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 1.235V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 120386-LT1004CS8-1.2 #TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.3% Temperature Coefficient: 20ppm/°C Typical Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 60μVrms Current - Cathode: 10μA Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 1.235V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT1004CS8-1.2#TRPBF - 120386-LT1004CS8-1.2#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1004CS8-1.2#TRPBF
120386-LT1004CS8-1.2#TRPBF
PMIC - PMIC - Voltage Reference - LT1004CS8-1.2#TRPBF 120386-LT1004CS8-1.2#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 120386-LT1004CS8-1.2 #TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.3% Temperature Coefficient: 20ppm/°C Typical Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 60μVrms Current - Cathode: 10μA Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 1.235V

Manufacturer: Linear Technology
Win Source Part Number: 120386-LT1004CS8-1.2#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.3%
Temperature Coefficient: 20ppm/°C Typical
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 60μVrms
Current - Cathode: 10μA
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 1.235V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 120386-LT1004CS8-1.2#TRPBF
Product Name PMIC - PMIC - Voltage Reference - LT1004CS8-1.2#TRPBF
Package Type Other; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1790ACS6-3.3#TRMPBF - 116397-LT1790ACS6-3.3#TRMPBF - Win Source Electronics
Specs
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage Active
TC 10 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1460ACS8-2.5#TRPBF - 126100-LT1460ACS8-2.5#TRPBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 10 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1027ECS8-5#TRPBF - 1057665-LT1027ECS8-5#TRPBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 7.5 ppm/C
View Details