Win Source Electronics Electronic Surplus - LM329DZ 1198655-LM329DZ

Description
Manufacturer: Linear Technology Win Source Part Number: 1198655-LM329DZ Family Name: LM329 Manufacturer Homepage: www.linear.com Alternative Parts (Cross-Reference): LM329DZ#PBF; LM329DZ; 5962-8992103XA; Introduction Date: March 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in Power Management
Request a Quote
Description
Manufacturer: Linear Technology Win Source Part Number: 1198655-LM329DZ Family Name: LM329 Manufacturer Homepage: www.linear.com Alternative Parts (Cross-Reference): LM329DZ#PBF; LM329DZ; 5962-8992103XA; Introduction Date: March 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in Power Management
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - LM329DZ - 1198655-LM329DZ - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LM329DZ
1198655-LM329DZ
Electronic Surplus - LM329DZ 1198655-LM329DZ
Manufacturer: Linear Technology Win Source Part Number: 1198655-LM329DZ Family Name: LM329 Manufacturer Homepage: www.linear.com Alternative Parts (Cross-Reference): LM329DZ#PBF; LM329DZ; 5962-8992103XA; Introduction Date: March 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: Linear Technology
Win Source Part Number: 1198655-LM329DZ
Family Name: LM329
Manufacturer Homepage: www.linear.com
Alternative Parts (Cross-Reference): LM329DZ#PBF; LM329DZ; 5962-8992103XA;
Introduction Date: March 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 1198655-LM329DZ
Product Name Electronic Surplus - LM329DZ
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1460FCMS8-10#PBF - 136201-LT1460FCMS8-10#PBF - Win Source Electronics
Specs
Package Type Other; 8-MSOP
Life Cycle Stage Active
TC 25 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1461CIS8-4#PBF - 1058321-LT1461CIS8-4#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 12 ppm/C
View Details