Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC1480CS8#TRPBF 117541-LTC1480CS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 117541-LTC1480CS8#TR PBF Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 40mV Data Rate: 150KBd Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 117541-LTC1480CS8#TR PBF Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 40mV Data Rate: 150KBd Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC1480CS8#TRPBF - 117541-LTC1480CS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC1480CS8#TRPBF
117541-LTC1480CS8#TRPBF
Interface - Interface - Drivers, Receivers, Transceivers - LTC1480CS8#TRPBF 117541-LTC1480CS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 117541-LTC1480CS8#TR PBF Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 40mV Data Rate: 150KBd Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 117541-LTC1480CS8#TRPBF
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 40mV
Data Rate: 150KBd
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 117541-LTC1480CS8#TRPBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC1480CS8#TRPBF
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1348CG#PBF - 115976-LTC1348CG#PBF - Win Source Electronics
Specs
Package Type Surface Mount; SMD (SMT)
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Supply Voltage 3 to 5.5 volts
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1480IS8#TRPBF - 135993-LTC1480IS8#TRPBF - Win Source Electronics
Specs
Package Type Surface Mount; SMD (SMT)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 3 to 3.6 volts
View Details