Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC1348CG#TRPBF 115843-LTC1348CG#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 115843-LTC1348CG#TRP BF Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 120KBd Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 3 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 115843-LTC1348CG#TRP BF Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 120KBd Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 3 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC1348CG#TRPBF - 115843-LTC1348CG#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC1348CG#TRPBF
115843-LTC1348CG#TRPBF
Interface - Interface - Drivers, Receivers, Transceivers - LTC1348CG#TRPBF 115843-LTC1348CG#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 115843-LTC1348CG#TRP BF Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 120KBd Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 3 V to 5.5 V

Manufacturer: Linear Technology
Win Source Part Number: 115843-LTC1348CG#TRPBF
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 120KBd
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 3 V to 5.5 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 115843-LTC1348CG#TRPBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC1348CG#TRPBF
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1348CG#PBF - 115976-LTC1348CG#PBF - Win Source Electronics
Specs
Package Type Surface Mount; SMD (SMT)
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Supply Voltage 3 to 5.5 volts
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1387IG#TRPBF - 129244-LTC1387IG#TRPBF - Win Source Electronics
Specs
Package Type Surface Mount; SMD (SMT)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 5 volts
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC2855CDE#TRPBF - 1062063-LTC2855CDE#TRPBF - Win Source Electronics
Specs
Package Type Surface Mount; SMD (SMT)
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Supply Voltage 3 to 3.6 volts
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC485CN8 - 072629-LTC485CN8 - Win Source Electronics
Specs
Package Type Through Hole
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Supply Voltage 4.75 to 5.25 volts
View Details