Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - RH137H 1155351-RH137H

Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1155351-RH137H Polarity: Negative Power Dissipation: 2 W Height: 4.699 mm Number of Pins: 3 Number of Outputs: 1 Output Current: 1.5 A Output Voltage: -22 V Categories: PMIC - Voltage Regulators - Linear Case / Package: TO-39 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 150 °C Max Junction Temperature (Tj): 150 °C
Request a Quote
Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1155351-RH137H Polarity: Negative Power Dissipation: 2 W Height: 4.699 mm Number of Pins: 3 Number of Outputs: 1 Output Current: 1.5 A Output Voltage: -22 V Categories: PMIC - Voltage Regulators - Linear Case / Package: TO-39 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 150 °C Max Junction Temperature (Tj): 150 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - RH137H - 1155351-RH137H - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RH137H
1155351-RH137H
PMIC - PMIC - Voltage Regulators - Linear - RH137H 1155351-RH137H
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1155351-RH137H Polarity: Negative Power Dissipation: 2 W Height: 4.699 mm Number of Pins: 3 Number of Outputs: 1 Output Current: 1.5 A Output Voltage: -22 V Categories: PMIC - Voltage Regulators - Linear Case / Package: TO-39 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 150 °C Max Junction Temperature (Tj): 150 °C

Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1155351-RH137H
Polarity: Negative
Power Dissipation: 2 W
Height: 4.699 mm
Number of Pins: 3
Number of Outputs: 1
Output Current: 1.5 A
Output Voltage: -22 V
Categories: PMIC - Voltage Regulators - Linear
Case / Package: TO-39
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 150 °C
Max Junction Temperature (Tj): 150 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1155351-RH137H
Product Name PMIC - PMIC - Voltage Regulators - Linear - RH137H
Output Polarity Negative
Package Type TO-3; Other; TO-39
Special Features Multiple Outputs
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1965EQ#TRPBF - 106898-LT1965EQ#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3621IDCB-3.3#TRPBF - 1006805-LTC3621IDCB-3.3#TRPBF - Win Source Electronics
Specs
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type Other; DFN
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1965EMS8E#PBF - 1058958-LT1965EMS8E#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1129CQ-3.3-TR - 072208-LT1129CQ-3.3-TR - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details