Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear + Switching - LT3753HFE#PBF 1148951-LT3753HFE#PBF

Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1148951-LT3753HFE#PB F Packaging: Cut Tape Frequency: 500 kHz Topology: Forward Converter Number of Pins: 38 Number of Outputs: 1 Synchronous Rectifier: Yes Clock Sync: Yes Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: TSSOP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Switching Frequency: 500 kHz RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage: 100 V Min Supply Voltage: 8.5 V Max Operating Temperature: 150 °C Nominal Input Voltage: 12 V Number of Output Phases: 1
Request a Quote
Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1148951-LT3753HFE#PB F Packaging: Cut Tape Frequency: 500 kHz Topology: Forward Converter Number of Pins: 38 Number of Outputs: 1 Synchronous Rectifier: Yes Clock Sync: Yes Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: TSSOP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Switching Frequency: 500 kHz RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage: 100 V Min Supply Voltage: 8.5 V Max Operating Temperature: 150 °C Nominal Input Voltage: 12 V Number of Output Phases: 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear + Switching - LT3753HFE#PBF - 1148951-LT3753HFE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear + Switching - LT3753HFE#PBF
1148951-LT3753HFE#PBF
PMIC - PMIC - Voltage Regulators - Linear + Switching - LT3753HFE#PBF 1148951-LT3753HFE#PBF
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1148951-LT3753HFE#PB F Packaging: Cut Tape Frequency: 500 kHz Topology: Forward Converter Number of Pins: 38 Number of Outputs: 1 Synchronous Rectifier: Yes Clock Sync: Yes Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: TSSOP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Switching Frequency: 500 kHz RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage: 100 V Min Supply Voltage: 8.5 V Max Operating Temperature: 150 °C Nominal Input Voltage: 12 V Number of Output Phases: 1

Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1148951-LT3753HFE#PBF
Packaging: Cut Tape
Frequency: 500 kHz
Topology: Forward Converter
Number of Pins: 38
Number of Outputs: 1
Synchronous Rectifier: Yes
Clock Sync: Yes
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: TSSOP
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Switching Frequency: 500 kHz
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Supply Voltage: 100 V
Min Supply Voltage: 8.5 V
Max Operating Temperature: 150 °C
Nominal Input Voltage: 12 V
Number of Output Phases: 1

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1148951-LT3753HFE#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear + Switching - LT3753HFE#PBF
Package Type SSOP; Other; TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1120IS8#TRPBF - 1057845-LT1120IS8#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1585ACT-1.5 - 072302-LT1585ACT-1.5 - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1085CM#PBF - 020205-LT1085CM#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1521IST-5#PBF - 1058434-LT1521IST-5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type Other; SOT-223-3
View Details