Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3487EDD#TRPBF 114385-LT3487EDD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 114385-LT3487EDD#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, Charge Pump, Cuk Frequency - Switching: 2MHz Number of Outputs: 2 Synchronous Rectifier: No Output Current: 750mA (Switch), 900mA (Switch) Family Name: LT3487 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-DFN (3x3) Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 1.23V Maximum Output Voltage: 28V Minimum Input Voltage: 2.3V Alternative Parts (Cross-Reference): LT3487EDD#TR; LT3487EDD; LT3487EDD#PBF; Introduction Date: April 13, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 114385-LT3487EDD#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, Charge Pump, Cuk Frequency - Switching: 2MHz Number of Outputs: 2 Synchronous Rectifier: No Output Current: 750mA (Switch), 900mA (Switch) Family Name: LT3487 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-DFN (3x3) Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 1.23V Maximum Output Voltage: 28V Minimum Input Voltage: 2.3V Alternative Parts (Cross-Reference): LT3487EDD#TR; LT3487EDD; LT3487EDD#PBF; Introduction Date: April 13, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3487EDD#TRPBF - 114385-LT3487EDD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3487EDD#TRPBF
114385-LT3487EDD#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3487EDD#TRPBF 114385-LT3487EDD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 114385-LT3487EDD#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, Charge Pump, Cuk Frequency - Switching: 2MHz Number of Outputs: 2 Synchronous Rectifier: No Output Current: 750mA (Switch), 900mA (Switch) Family Name: LT3487 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-DFN (3x3) Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 1.23V Maximum Output Voltage: 28V Minimum Input Voltage: 2.3V Alternative Parts (Cross-Reference): LT3487EDD#TR; LT3487EDD; LT3487EDD#PBF; Introduction Date: April 13, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 114385-LT3487EDD#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost, Charge Pump, Cuk
Frequency - Switching: 2MHz
Number of Outputs: 2
Synchronous Rectifier: No
Output Current: 750mA (Switch), 900mA (Switch)
Family Name: LT3487
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-DFN (3x3)
Purpose: Step-Up, Step-Up/Step-Down
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 1.23V
Maximum Output Voltage: 28V
Minimum Input Voltage: 2.3V
Alternative Parts (Cross-Reference): LT3487EDD#TR; LT3487EDD; LT3487EDD#PBF;
Introduction Date: April 13, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 114385-LT3487EDD#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3487EDD#TRPBF
Configuration / Function Boost, Charge Pump, Cuk
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3581IDE#PBF - 781141-LT3581IDE#PBF - Win Source Electronics
Specs
Configuration / Function Boost; Boost, Charge Pump, Cuk, Flyback, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 14-WFDFN Exposed Pad
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1614CMS8#TRPBF - 780570-LT1614CMS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost, Charge Pump, Cuk
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1618EDD#PBF - 020283-LT1618EDD#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Buck-Boost, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1576CS8#PBF - 105328-LT1576CS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details