Manufacturer: Foxconn Optical Interconnect Technologies, Inc.
Win Source Part Number: 1142883-AFCT-5765ANP
Mounting Style: Pluggable, SFP
Connector Type: LC Duplex
Applications: General Purpose
Data Rate: 155Mbps
Wavelength: 1300nm
Categories: Optoelectronics
Manufacturer Homepage: www.avagotech.com
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.1V ~ 3.5V
| Win Source Electronics | |
|---|---|
| Product Category | RF Modules |
| Product Number | 1142883-AFCT-5765ANPZ |
| Product Name | Fiber Optics - Fiber Optics - Transceiver Modules - AFCT-5765ANPZ |
| Device Type | Rec-Trans |