Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3022EMSE#TRPBF 113631-LT3022EMSE#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 113631-LT3022EMSE#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.145V @ 1A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 1A Output Voltage: 0.2 V to 9.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-MSOP-EP Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 0.2V Dropout Voltage-Max: 0.285V @ 1A Operating Supply Current: 3.5mA to 36mA PSRR: 70dB (120Hz) Maximum Output Voltage: 9.5V Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 113631-LT3022EMSE#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.145V @ 1A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 1A Output Voltage: 0.2 V to 9.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-MSOP-EP Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 0.2V Dropout Voltage-Max: 0.285V @ 1A Operating Supply Current: 3.5mA to 36mA PSRR: 70dB (120Hz) Maximum Output Voltage: 9.5V Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3022EMSE#TRPBF - 113631-LT3022EMSE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3022EMSE#TRPBF
113631-LT3022EMSE#TRPBF
PMIC - PMIC - Voltage Regulators - Linear - LT3022EMSE#TRPBF 113631-LT3022EMSE#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 113631-LT3022EMSE#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.145V @ 1A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 1A Output Voltage: 0.2 V to 9.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-MSOP-EP Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 0.2V Dropout Voltage-Max: 0.285V @ 1A Operating Supply Current: 3.5mA to 36mA PSRR: 70dB (120Hz) Maximum Output Voltage: 9.5V Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 113631-LT3022EMSE#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.145V @ 1A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 1A
Output Voltage: 0.2 V to 9.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-MSOP-EP
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 0.2V
Dropout Voltage-Max: 0.285V @ 1A
Operating Supply Current: 3.5mA to 36mA
PSRR: 70dB (120Hz)
Maximum Output Voltage: 9.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 113631-LT3022EMSE#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3022EMSE#TRPBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-MSOP-EP
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data