Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1587CM#TRPBF 112930-LT1587CM#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 112930-LT1587CM#TRPB F Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 1.15V @ 3A Number of Regulators: 1 Output Type: Adjustable Output Current: 3A Output Voltage: 1.5 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: D2PAK-3 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 1.3V @ 3A Operating Supply Current: 10mA Control Protection Features: Over Current, Over Temperature, Short Circuit Maximum Output Voltage: 5.5V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 112930-LT1587CM#TRPB F Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 1.15V @ 3A Number of Regulators: 1 Output Type: Adjustable Output Current: 3A Output Voltage: 1.5 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: D2PAK-3 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 1.3V @ 3A Operating Supply Current: 10mA Control Protection Features: Over Current, Over Temperature, Short Circuit Maximum Output Voltage: 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1587CM#TRPBF - 112930-LT1587CM#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1587CM#TRPBF
112930-LT1587CM#TRPBF
PMIC - PMIC - Voltage Regulators - Linear - LT1587CM#TRPBF 112930-LT1587CM#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 112930-LT1587CM#TRPB F Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 1.15V @ 3A Number of Regulators: 1 Output Type: Adjustable Output Current: 3A Output Voltage: 1.5 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: D2PAK-3 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 1.3V @ 3A Operating Supply Current: 10mA Control Protection Features: Over Current, Over Temperature, Short Circuit Maximum Output Voltage: 5.5V

Manufacturer: Linear Technology
Win Source Part Number: 112930-LT1587CM#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 1.15V @ 3A
Number of Regulators: 1
Output Type: Adjustable
Output Current: 3A
Output Voltage: 1.5 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: D2PAK-3
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 1.3V @ 3A
Operating Supply Current: 10mA
Control Protection Features: Over Current, Over Temperature, Short Circuit
Maximum Output Voltage: 5.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 112930-LT1587CM#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1587CM#TRPBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; D2PAK-3
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1761ES5-1.8#TRMPBF - 020306-LT1761ES5-1.8#TRMPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1761ES5-3#TRMPBF - 020312-LT1761ES5-3#TRMPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1763CS8-3.3#TRPBF - 020317-LT1763CS8-3.3#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC1436CGN - 1071974-LTC1436CGN - Win Source Electronics
Specs
Package Type SSOP; Other; SSOP
Special Features Multiple Outputs
Operating Temperature 0 C (32 F)
View Details